ifm electronic gmbh Y-splitter E10802

Description
For use in applications with many inputs and outputs where space is restricted High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range
Request a Quote Datasheet
Description
For use in applications with many inputs and outputs where space is restricted High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y-splitter - E10802 - ifm electronic gmbh
Essen, Germany
Y-splitter
E10802
Y-splitter E10802
For use in applications with many inputs and outputs where space is restricted High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range
  • For use in applications with many inputs and outputs where space is restricted
  • High protection rating for the requirements of harsh industrial environments
  • Gold-plated contacts for reliable electrical connections
  • Wide operating temperature range
Supplier's Site
Y/T splitter - E10802 - ifm efector inc.
Malvern, PA, United States
Y/T splitter
E10802
Y/T splitter E10802
For use in applications with many inputs and outputs where space is restricted High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in applications with many inputs and outputs where space is restricted
  • High protection rating for the requirements of harsh industrial environments
  • Gold-plated contacts for reliable electrical connections
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Connector Adapters - 2330-E10802-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
2330-E10802-ND
Circular Connector Adapters 2330-E10802-ND
Y/T SPLITTER; SPLITS M12 4-PIN M

Y/T SPLITTER; SPLITS M12 4-PIN M

Buy Now Datasheet
Y splitter ifm efector E10802 -  - Automation24, Inc.
King of Prussia, PA, United States
Y splitter ifm efector E10802
Y splitter ifm efector E10802
Y splitter E10802 from ifm efector switches two 3 pin sensors on a 4 pin cable by means of two M8 sockets and the M12 plug. The straight Y splitter E10802 features 3 positions. Thanks to the metal knurl and IP67 protection, Y splitter E10802 can be used in mechanical engineering and on packaging lines.

Y splitter E10802 from ifm efector switches two 3 pin sensors on a 4 pin cable by means of two M8 sockets and the M12 plug. The straight Y splitter E10802 features 3 positions. Thanks to the metal knurl and IP67 protection, Y splitter E10802 can be used in mechanical engineering and on packaging lines.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E10802 E10802 2330-E10802-ND
Product Name Y-splitter Y/T splitter Circular Connector Adapters Y splitter ifm efector E10802
Voltage Rating 60 volts 60 volts 60 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 4.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Lug/Connector - 990440 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22045-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers