ifm efector inc. Wirable plug E11551

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via insulation displacement technology Robust metal version From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via insulation displacement technology Robust metal version From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable plug - E11551 - ifm efector inc.
Malvern, PA, United States
Wirable plug
E11551
Wirable plug E11551
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via insulation displacement technology Robust metal version From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Easy cable connection via insulation displacement technology
  • Robust metal version

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Wirable plug - E11551 - ifm electronic gmbh
Essen, Germany
Wirable plug
E11551
Wirable plug E11551
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Easy cable connection via insulation displacement technology Robust metal version
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Easy cable connection via insulation displacement technology
  • Robust metal version
Supplier's Site
Circular Connector Assemblies - 2330-E11551-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-E11551-ND
Circular Connector Assemblies 2330-E11551-ND
4 Position Circular Connector Receptacle, Male Pins IDC

4 Position Circular Connector Receptacle, Male Pins IDC

Buy Now Datasheet
M8 field wireable ifm efector E11551 -  - Automation24, Inc.
King of Prussia, PA, United States
M8 field wireable ifm efector E11551
M8 field wireable ifm efector E11551
4 pin M8 connector E11551 from ifm efector is a straight male plug. Thanks to the insulation displacement connection and nickel plated brass coupling nut, the M8 connector E11551 can be easily assembled. The IP68 protection rating enables use of the M8 connector E11551 in the packaging and handling technology, in special purpose machinery, and in factory automation.

4 pin M8 connector E11551 from ifm efector is a straight male plug. Thanks to the insulation displacement connection and nickel plated brass coupling nut, the M8 connector E11551 can be easily assembled. The IP68 protection rating enables use of the M8 connector E11551 in the packaging and handling technology, in special purpose machinery, and in factory automation.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E11551 E11551 2330-E11551-ND
Product Name Wirable plug Wirable plug Circular Connector Assemblies M8 field wireable ifm efector E11551
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Voltage Rating 60 to 75 volts 60 to 75 volts 60 to 75 volts 0 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products