ifm electronic gmbh Wirable socket EVF566

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable socket - EVF566 - ifm electronic gmbh
Essen, Germany
Wirable socket
EVF566
Wirable socket EVF566
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals
Supplier's Site
Female wirable connectors - EVF566 - ifm efector inc.
Malvern, PA, United States
Female wirable connectors
EVF566
Female wirable connectors EVF566
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe cable connection with screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Safe cable connection with screw terminals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Connector Assemblies - 2330-EVF566-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-EVF566-ND
Circular Connector Assemblies 2330-EVF566-ND
WIRABLE CONNECTOR, 4 PIN M12 MIC

WIRABLE CONNECTOR, 4 PIN M12 MIC

Buy Now Datasheet
PCB Sockets - 594887 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
594887
PCB Sockets 594887
ifm electronic EVF566 Socket

ifm electronic EVF566 Socket

Supplier's Site
M12 field wireable ifm efector EVF566 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector EVF566
M12 field wireable ifm efector EVF566
The 4-pole wirable EVF566 M12 connector from ifm electronic is an angled socket with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF566 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF566 M12 connector in hygienic and wet areas of the food industry.

The 4-pole wirable EVF566 M12 connector from ifm electronic is an angled socket with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF566 M12 connector can be easily installed. The high protection rating of IP65/IP67/IP68/IP69K enables the use of the EVF566 M12 connector in hygienic and wet areas of the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EVF566 EVF566 2330-EVF566-ND 594887
Product Name Wirable socket Female wirable connectors Circular Connector Assemblies PCB Sockets M12 field wireable ifm efector EVF566
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Angled
Voltage Rating 250 to 300 volts 250 to 300 volts 250 to 300 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-5420/1399-987-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers