ifm electronic gmbh Wirable plug EVC817

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and fast wiring by means of screw terminals
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and fast wiring by means of screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable plug - EVC817 - ifm electronic gmbh
Essen, Germany
Wirable plug
EVC817
Wirable plug EVC817
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and fast wiring by means of screw terminals
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Extremely effective strain relief by means of patented three-way ball clamp technology
  • Simple and fast wiring by means of screw terminals
Supplier's Site
Wirable plug - EVC817 - ifm efector inc.
Malvern, PA, United States
Wirable plug
EVC817
Wirable plug EVC817
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Patented three-way ball clamp technology provides excellent strain relief Simple and fast wiring by means of screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Patented three-way ball clamp technology provides excellent strain relief
  • Simple and fast wiring by means of screw terminals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Industrial Circular Connectors - 191350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
191350
Industrial Circular Connectors 191350
ifm electronic EVC817 Circular Connector

ifm electronic EVC817 Circular Connector

Supplier's Site
Circular Connector Assemblies - 2330-EVC817-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-EVC817-ND
Circular Connector Assemblies 2330-EVC817-ND
5 Position Circular Connector Receptacle, Male Pins Screw

5 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
M12 field wireable ifm efector EVC817 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector EVC817
M12 field wireable ifm efector EVC817
5 pin M12 connector EVC817 from ifm efector is an angled male field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector EVC817 can be easily assembled. The IP68 protection rating enables use of the M12 connector EVC817 in the packaging and handling technology, in special purpose machinery, and in factory automation.

5 pin M12 connector EVC817 from ifm efector is an angled male field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector EVC817 can be easily assembled. The IP68 protection rating enables use of the M12 connector EVC817 in the packaging and handling technology, in special purpose machinery, and in factory automation.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EVC817 EVC817 191350 2330-EVC817-ND
Product Name Wirable plug Wirable plug Industrial Circular Connectors Circular Connector Assemblies M12 field wireable ifm efector EVC817
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Angled
Voltage Rating 60 volts 60 volts 60 volts 0 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506151R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 to 24 AWG
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details