ifm electronic gmbh Wirable socket EVC810

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and fast wiring by means of screw terminals
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and fast wiring by means of screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirable socket - EVC810 - ifm electronic gmbh
Essen, Germany
Wirable socket
EVC810
Wirable socket EVC810
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Extremely effective strain relief by means of patented three-way ball clamp technology Simple and fast wiring by means of screw terminals
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Extremely effective strain relief by means of patented three-way ball clamp technology
  • Simple and fast wiring by means of screw terminals
Supplier's Site
Female wirable connectors - EVC810 - ifm efector inc.
Malvern, PA, United States
Female wirable connectors
EVC810
Female wirable connectors EVC810
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Patented three-way ball clamp technology provides excellent strain relief Simple and fast wiring by means of screw terminals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Patented three-way ball clamp technology provides excellent strain relief
  • Simple and fast wiring by means of screw terminals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Connector Assemblies - 2330-EVC810-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2330-EVC810-ND
Circular Connector Assemblies 2330-EVC810-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
M12 field wireable ifm efector EVC810 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 field wireable ifm efector EVC810
M12 field wireable ifm efector EVC810
4 pin M12 connector EVC810 from ifm efector is a straight female field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector EVC810 can be easily assembled. The IP65/67/68/69K protection rating enables use of the M12 connector EVC810 in the packaging and handling technology, in special purpose machinery, and in factory automation.

4 pin M12 connector EVC810 from ifm efector is a straight female field wireable connector. Thanks to proven screw terminal connection and nickel plated brass coupling nut, M12 connector EVC810 can be easily assembled. The IP65/67/68/69K protection rating enables use of the M12 connector EVC810 in the packaging and handling technology, in special purpose machinery, and in factory automation.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EVC810 EVC810 2330-EVC810-ND
Product Name Wirable socket Female wirable connectors Circular Connector Assemblies M12 field wireable ifm efector EVC810
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Voltage Rating 250 to 300 volts 250 to 300 volts 250 to 300 volts 0 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof Outdoor Connectors - U Seires - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 2946-2000-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers