Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 163543363

Description
Horizontal/T-port With solvent cement sockets ASTM
Request a Quote
Description
Horizontal/T-port With solvent cement sockets ASTM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way T-port ball valve with solvent cement sockets compatible with ASTM standards, designed for PVC-C piping systems with PTFE ball seats and a 360° operation range. The valve features lockable lever, integrated stainless steel mounting inserts, and is silicone-free for paint compatibility. It has a DN20 size (3/4 inch), 10 bar pressure rating, and a kv-value of 470 l/min at Δp=1 bar. Weight is 0.389 kg for EPDM seats and 0.389 kg for FKM seats. Dimensions include Z=92 mm, L=141 mm, H=74 mm, and H1=32 mm. Compatible with type 546 ends and union nuts, and shares physical interface with 1st generation type 543 valves.

Datasheet Summary
Powered by GS/AI

3-way T-port ball valve with solvent cement sockets compatible with ASTM standards, designed for PVC-C piping systems with PTFE ball seats and a 360° operation range. The valve features lockable lever, integrated stainless steel mounting inserts, and is silicone-free for paint compatibility. It has a DN20 size (3/4 inch), 10 bar pressure rating, and a kv-value of 470 l/min at Δp=1 bar. Weight is 0.389 kg for EPDM seats and 0.389 kg for FKM seats. Dimensions include Z=92 mm, L=141 mm, H=74 mm, and H1=32 mm. Compatible with type 546 ends and union nuts, and shares physical interface with 1st generation type 543 valves.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543363 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
163543363
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 163543363
Horizontal/T-port With solvent cement sockets ASTM

Horizontal/T-port With solvent cement sockets ASTM

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163543363
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-C
Valve Size 2.28 inch (58.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543091 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546110 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.65 inch (169.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514024 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details