3-way ball valve with horizontal L-port and solvent cement sockets compliant with ASTM, designed for PVC-C applications and silicone-free environments. The valve features a PTFE ball seat, a lockable lever, and a 360° rotation capability with an optional 90° turn limiter. It has integrated stainless steel mounting inserts and is compatible with type 546 valve ends and union nuts. The DN50 size variant has a nominal pressure rating of 10 bar, a kv-value of 1230 l/min at Δp=1 bar, and weighs 2.938 kg. The Z-dimension is 185 mm and the overall length is 261 mm. The valve is delivered with an A-C opened flow configuration.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543177 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |