3-way L-port ball valve with solvent cement sockets compliant with ASTM, designed for use with PVC-C piping. The valve features a PTFE ball seat, lockable lever, and 360° rotation without a turn limiter. It is silicone-free and paint-compatible, with integrated stainless steel mounting inserts. This specific model, designated 163543172, corresponds to a DN20 (1/2 inch) size with a kv-value of 75 l/min at 10 bar pressure differential, and has a weight of 0.272 kg using FKM seat material. Dimensions include a Z-dimension of 77 mm and overall length L of 122 mm.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543172 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |