Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 163543296

Description
Horizontal/T-port With solvent cement sockets ASTM
Request a Quote
Description
Horizontal/T-port With solvent cement sockets ASTM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way ball valve with T-port and solvent cement sockets compatible with ASTM standards, designed for flow control in PVC-C piping systems. The valve features a lockable lever, PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts. This specific model has a nominal diameter of 40 mm (1-1/2 inch), a pressure rating of 10 bar, and a kv-value of 1910 l/min at Δp=1 bar. It weighs 1.487 kg with FKM seat material. Dimensions include a Z-dimension of 143 mm, H of 102 mm, L of 213 mm, and L1 of 131 mm. Compatible with type 546 valve ends and union nuts. Options include position feedback sensors and manual spring return levers for DN10-25 sizes.

Datasheet Summary
Powered by GS/AI

3-way ball valve with T-port and solvent cement sockets compatible with ASTM standards, designed for flow control in PVC-C piping systems. The valve features a lockable lever, PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts. This specific model has a nominal diameter of 40 mm (1-1/2 inch), a pressure rating of 10 bar, and a kv-value of 1910 l/min at Δp=1 bar. It weighs 1.487 kg with FKM seat material. Dimensions include a Z-dimension of 143 mm, H of 102 mm, L of 213 mm, and L1 of 131 mm. Compatible with type 546 valve ends and union nuts. Options include position feedback sensors and manual spring return levers for DN10-25 sizes.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543296 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
163543296
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 163543296
Horizontal/T-port With solvent cement sockets ASTM

Horizontal/T-port With solvent cement sockets ASTM

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163543296
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-C
Valve Size 3.82 inch (97.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305849 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 2.28 inch (57.80 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517937 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546915 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 9.37 inch (238.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375811 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details