The 163546342 is a PVC-C ball valve with solvent cement sockets conforming to ASTM standards and two NPT threaded union ends. It features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a 15 mm bore size (1/2 inch), a maximum pressure rating of 16 bar, and a kv-value of 185 l/min at Δp=1 bar. It is available with EPDM or FKM seals, weighing 0.248 kg and 0.250 kg respectively. Dimensions include a body length of 95 mm, a z-dimension of 64 mm, and M6 mounting threads. The design is compatible with the first-generation type 546 valve.
With solvent cement sockets PVC-C ASTM Inclusive 2 threaded union ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163546342 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.79 inch (20.00 mm) |