The PVC-C ball valve type 546 Pro with solvent cement sockets and two NPT threaded union ends features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. This variant, identified by the code 163 546 351 1, uses FKM sealing material and has a bore size of 16 mm (3/8 inch), a pressure rating of 16 bar, and a kv-value of 70 l/min at ∆p=1 bar. It weighs 0.194 kg and has dimensions d=16 mm, B3=25 mm, DE1=50 mm, z=64 mm, and M6 threaded mounting inserts. The valve is compatible with the first-generation type 546 in z-dimension and union nut alignment.
With solvent cement sockets PVC-C ASTM Inclusive 2 threaded union ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163546351 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.63 inch (16.00 mm) |