3-way ball valve with T-port and solvent cement spigots, sized for 25 mm (1 inch) nominal diameter, rated for 10 bar pressure, with a kv-value of 793 l/min, and weighted at 0.590 kg with FKM seat. Features a lockable lever, PTFE ball seat, 360° rotation, integrated stainless steel mounting inserts, and compatibility with type 543 (1st generation) dimensions. Includes turn limiter as a clip-on ring and is designed for horizontal installation.
Horizontal/T-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543234 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |