3-way ball valve with horizontal T-port and NPT threaded sockets, rated for 10 bar, with a kv-value of 470 l/min at Δp=1 bar, constructed of PVC-C with a PTFE ball seat and integrated stainless steel mounting inserts. The valve has a 360° operating angle, lockable lever, and is compatible with type 543 (1st generation) in Z-dimension, valve end, and union nut. Weight is 0.389 kg. A turn limiter is enclosed and usable as a clip-on ring. Available with EPDM seals, model code 543 303.
Horizontal/T-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543303 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.28 inch (58.00 mm) |