3-way ball valve with T-port and NPT threaded sockets, constructed of PVC-C with PTFE ball seats and integrated stainless steel mounting inserts. The valve has a 360° operating angle, a lockable lever, and is rated for 10 bar pressure. It has a kv-value of 793 l/min at Δp=1 bar, weighs 0.590 kg, and has dimensions of 68 mm in diameter, 80 mm in height, and 155 mm in length. The valve is compatible with the type 543 (1st Generation) in terms of Z-dimension, valve end, and union nut.
Horizontal/T-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543314 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |