3-way ball valve with T-port and solvent cement sockets compliant with JIS, featuring a lockable lever, PTFE ball seat, and 360° rotation capability. The valve is designed for use with DN20 (3/4 inch) pipe and has a maximum operating pressure of 10 bar, with a flow rate (kv-value) of 470 l/min at a 1 bar pressure drop. Constructed in PVC-C with stainless steel mounting inserts, it weighs 0.389 kg when equipped with EPDM seals and the same weight with FKM seals. Dimensions include a height of 74 mm and a length of 131 mm. Compatible with type 546 for installation and removal.
Horizontal/T-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543323 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.28 inch (58.00 mm) |