The 3-way ball valve type 543 Pro PVC-C with solvent cement sockets JIS is a horizontal L-port valve designed for fluid flow control, featuring a PTFE ball seat, 360° operation, and integrated stainless steel mounting inserts. It has a DN32 size, 10 bar pressure rating, and a kv-value of 480 l/min at Δp=1 bar. The valve weighs 1.018 kg with EPDM seals and 1.018 kg with FKM seals. Dimensions include a Z-dimension of 130 mm, D of 84 mm, H of 95 mm, and L of 181 mm. The valve is lockable with a lever and compatible with type 546 for installation and removal. The valve end and union nut dimensions align with the first generation of type 543.
Horizontal/L-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543125 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.31 inch (84.00 mm) |