The 163546397 is a PVC-C ball valve in the 546 Pro series, designed for solvent cement spigot connections conforming to ISO standards. It has a 75 mm bore size (2 1/2 inch), a pressure rating of 16 bar, and an associated kv-value of 5000 l/min. The valve features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts, with a weight of 5.500 kg. Dimensions include a length (L) of 284 mm, z-dimension of 194 mm, and M8 thread connections. It is compatible with the first-generation 546 valve end and union nut dimensions.
With solvent cement spigots PVC-C ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163546397 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |