The 163546395 is a PVC-C ball valve with solvent cement spigots, rated for 16 bar and a kv-value of 1000 L/min at Δp=1 bar, with a 32 mm bore size and FKM seat material. It features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. Dimensions include a z-dimension of 134 mm and a weight of 0.665 kg, with compatibility to the first-generation type 546 valve. The valve includes option-specific mounting compatibility for position feedback sensors and manual spring return levers.
With solvent cement spigots PVC-C ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163546395 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.57 inch (40.00 mm) |