3-way ball valve with horizontal T-port and solvent cement spigots, designed for metric plumbing systems. The valve features a PTFE ball seat, 360° rotational operation, and integrated stainless steel mounting inserts. It has a nominal pressure rating of 10 bar and a kv-value of 3100 l/min at Δp=1 bar. Its dimensions are 124 mm in diameter, 117 mm in height, and 308 mm in length. The valve supports lockable lever operation and is compatible with type 543 (1st generation) end connections and union nuts. It is available with EPDM or FKM seat materials and is delivered with the A-B-C ports open as standard.
Horizontal/T-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543227 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |