The 3-way ball valve type 543 Pro PVC-C is a horizontal L-port valve with solvent cement sockets compliant with ASTM, designed for flow control in piping systems. It features a PTFE ball seat, 360° rotation without a turn limiter, lockable lever, and integrated stainless steel mounting inserts. The valve has a rated pressure of 10 bar and a kv-value of 620 l/min for a 40 mm (1-1/2 inch) nominal size. Its dimensions are 97 mm in height, 102 mm in length, 51 mm in width, with a Z-dimension of 143 mm and a z1-dimension of 72 mm. The valve body is compatible with the type 546 union nut and the first-generation type 543. It weighs 1.496 kg with an FKM seal option and is available with optional position feedback sensors or manual spring return levers for DN10-25 sizes.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543096 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.82 inch (97.00 mm) |