3-way ball valve with horizontal T-port and solvent cement sockets compliant with ASTM, in DN32 size with FKM seat. Operates with a 360° rotation via a lockable lever, features integrated stainless steel mounting inserts, and has a kv-value of 1290 l/min at 10 bar. The valve has a Z-dimension of 126 mm and weighs 1.007 kg.
Horizontal/T-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543295 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.31 inch (84.00 mm) |