The 163546384 is a PVC-C ball valve with solvent cement spigots, designed for fluid control at up to 16 bar with a kv-value of 700 l/min at Δp=1 bar. It features a PTFE ball seat, integrated stainless steel mounting inserts, and a lockable lever. The valve has a 25 mm bore size, 32 mm nominal diameter, and a z-dimension of 118 mm. Weight is 0.367 kg with EPDM seals and identical with FKM seals. Dimensions include B3=25 mm, DE1=68 mm, G=M6, H=80.0 mm, H1=36 mm, L=154 mm, Lz=106 mm, M=44 mm, and s1=4.0 mm. It is compatible with type 546 (1st Generation) dimensions.
With solvent cement spigots PVC-C ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163546384 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.26 inch (32.00 mm) |