Process Sensing Technologies USA Datasheets for Gas Instruments

Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more

Product Name Notes
A lightweight oxygen analyzer or transmitter for cost-effective quality control in safe area applications, such as monitoring oxygen purity. Using Michell’s tried and tested Thermo-Paramagnetic oxygen sensing technology the XTP501...
A low-cost, self-contained sampling system, with filtration and flow control, for measurement of either pressure or atmospheric dew points. Features: Universal configuration for atmospheric or line pressure dew-point measurements Integral...
A multi-map binary gas analyzer designed specifically for the measurement of gas mixes present during the operation and maintenance of hydrogen cooled electricity generators. The primary measurement is hydrogen (H2)...
A portable Trimix Analyzer designed to ensure the correct mix of helium, oxygen and nitrogen for technical diving. This easy-to-operate diving instrument automatically corrects for environmental conditions, eliminating the risk...
A robust, linear and stable thermal conductivity analyzer for measurement of binary gas mixes such as air in hydrogen, nitrogen, argon, helium or carbon-dioxide. The sensor is housed in a...
A wall mounted oxygen analyzer in a NEMA enclosure, suitable for indoor or outdoor. This single channel oxygen monitor is supplied with a stainless steel O2 sensor housing for trace...
AM Trace is a transportable oxygen and moisture analyser designed to measure the internal atmosphere in the build chamber of an Additive Manufacturing Machine. AM Trace has a measurement range...
Analytical Industries’ AII-2000 series or Palm O2 handheld oxygen analyzers provide a very easy way to verify oxygen and other medical gases used in medical or veterinary clinics. These FDA...
Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel...
Based on the stable and long-life Pico-Ion oxygen sensors, the PI2 range of trace oxygen analyzers provides accurate and stable measurements of oxygen down to low parts per trillion. Low...
Designed specifically for measuring oxygen in glove boxes from air (21% O2) down to low levels (0-10 ppm O2), this oxygen transmitter range has easy installation options that ensure the...
Easy to Use, Eye-Catching Visualization Room / wall panel for monitoring indoor air quality. Measures and records CO2, relative humidity and temperature. Application Indoor Air Quality (IAQ) measurements in offices,...
Explosion-proof oxygen analyzers are designed for petrochemical industries processes containing hydrogen and other flammable gases. These trace and percentage oxygen analyzers are supplied in rugged Exd enclosures with flame arrestors...
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an...
Hydrocarbon dew point (HCDP) and moisture are key quality parameters to ensure the quality of pipeline transmission gas. With the combined Condumax II and OptiPEAK TDL600 analyzer system pipeline operators...
Intrinsically safe moisture in liquids analyzer for fast, reliable on-line measurements. Continuous online measurement allows monitoring and control of processes to maximise efficiency for production and maintenance. Based on the...
Meteorological probes with integrated electronics for two active outputs (current or voltage) and equipped with a RS485 interface. Humidity and temperature are measured with the plug-in HygroClip HC2-S3 sensor module.
Our intrinsically safe fixed gas detector is intended for use in a potentially explosive atmosphere where, due to the nature of the environment or the industrial process taking place, there...
PlasmaDetek 2 from LDetek is a microprocessor-based plasma emission detector system. It has an intelligent, customizable configuration capability to make industrial gas chromatography simple and accessible across a wide range...
Portable monitoring of indoor air quality. Measures and records CO2, relative humidity and temperature. Features: Measures and records CO2, relative humidity and temperature Accuracy: ±30 ppm, ±2.5 %RH, ±0.3 K...
Promet EExd Process Moisture Analyzers are hazardous-area rated industrial hygrometer systems for measurement of water vapor content in process gases on natural gas platforms and terminals as well as in...
Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and...
Suitable for trace oxygen measurements from 0.1 ppm through to purity applications at 100% oxygen, these rugged portable instruments share the same advanced sensor technology as the online process oxygen...
The AwTherm from Rotronic is a high-end laboratory instrument for water activity measurements in the food, cosmetics and pharmaceutical industries. The significant advantage of the AwTherm lies in the possibility...
The Condumax II hydrocarbon and water dew-point analyzer provides continuous, automatic measurements of these two critical parameters of natural gas quality. It uses the ‘Dark Spot’ direct chilled-mirror technique to...
The ES20 Compact Sampling System is designed to reliably and accurately measure dew point or moisture content in a wide variety of industrial gas applications up to 20 barg. This...
The FGD14 series are stand-alone gas detectors with a front panel display of the gas level. The detectors contain 2 control relays that can be activated via user definable alarm...
The FGD4 series of gas detectors are powered from an 8 to 24 volts dc power supply using the industry standard 4 to 20mA two-wire current loop to transmit the...
The Gasenz Oxygen Monitor is designed to detect deficient atmospheres in any work area. Perfectly suited for personnel protection in the gas generation industry, laboratories and other industries where industrial...
The GPR-1800 series of intrinsically safe trace oxygen analyzers are designed for use in demanding process environments where the low detection limit of the AII’s industrial oxygen sensors can be...
The GPR-2500 is an industrial oxygen analyzer for percentage oxygen measurements in both general purpose or hazardous areas. Available in several variants, all of which are supplied in a lightweight...
The GPR-2800 series of process oxygen analyzers allows measurements of 0-1 up to 0-25% O2 in hazardous areas. Combined with our modular sample system, this O2 analyzer will suit most applications...
The GPR-35, GPR-2500 SN and GPR-2800 IS/AIS-S are reliable oxygen deficiency monitors for measuring the oxygen concentration in rooms where there is potential for gas leaks to prevent oxygen depletion...
The GPR-7500 analyzer utilizes the low-power electro-chemical sensor technology to provide a cost-effective and easy to maintain online-installation hydrogen sulfide measurement in a small package. The GPR-7100 is a portable...
The LD2000 is an easy to use instrument that offers the ideal solution for total hydrocarbon measurements. Its compact design and small footprint make it easy to install alongside other...
The LD8000 is an online analyzer to monitor trace N2 in Ar/He/Crude Argon. A plasma emission detector is used to selectively measure trace N2 in pure Argon or/and Helium bulk...
The LD8000 MultiGas is an online gas analyzer to monitor trace N2, O2, H2O, CnHm in Helium. The compact 4U unit has been designed to meet the requirements of the...
The LD8000-Plus is designed for ultra-pure Argon or Helium gas analysis. With its integrated ppb sub-system, unique performance can be achieved. Low ppb trace nitrogen online is now possible without...
The LD8000-TCD analyzer offers direct and continuous measurements of a gas component in a binary gas mixture. It is a compact, rack-mountable unit for industrial & laboratory use. It uses...
The Mentor Automotive Refrigerant Identifier is designed to maximize automotive AC system refrigerant servicing and maintenance. Mentor accurately analyzes R1234yf and R134a with proven NDIR (Non-Dispersive Infrared) technology for the...
The Mentor Automotive Refrigerant Identifier utilizes state-of-the-art NDIR (Non-Dispersive Infrared) technology for the identification of refrigerant gases in automotive air-conditioning systems. The Mentor has been developed with over 30 years...
The Microx is a compact oxygen analyzer that has a remote sensor and three display module mounting options. It utilizes zirconia or electrochemical technology to give a reliable measurement of...
The MICROX-OL is a wall mounted instrument designed to measure the oxygen concentration in inert gas supplied under positive pressure. This analyser utilises zirconia or electrochemical technology to give a...
The Minox i Galvanic Fuel Cell Oxygen Transmitter is a highly reliable and cost-effective two-wire, loop-powered transmitter with a linearized 4 to 20 mA output. The standard offering has a...
The modular RMS Rotronic Monitoring System is the most flexible solution for a wide range of applications and measuring parameters. The data loggers record measurements from Rotronic and third-party sensors...
The MoGas Medical gas analyzer range is a wall or surface mounting instrument designed for use on Medical Oxygen Generation systems for checking the purity of the Oxygen produced. The...
The MP100A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable...
The next generation Advanced Quartz Crystal Microbalance analyzer from Michell Instruments is designed to provide reliable, fast and accurate measurement of trace moisture content in a variety of applications where...
The next generation TDLAS Analyzer for automatic online measurement of moisture in variable compositions of natural gas and biomethane. The OptiPEAK TDL600 Tuneable Diode Laser Analyzer employs the latest techniques...
The Ntron OxyOne is designed to interface directly with Ntron supplied sensors or sampling systems including sensor and flow inputs. The Analyser can control the automatic calibration of each Sensor...
The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen...
The OxyExtract In-line O2 Measurement Analyzer can measure O2 concentration directly in the process gas stream without the need for complex extractive sampling systems. It is perfectly suited to Safety...
The OxyTx Oxygen Analyzer and Transmitter is a low-cost compact and rugged device for measurement of % Oxygen concentration in Hazardous area applications. The OxyTx has a surface or wall...
The Palm O2, Palm CO and AII-300 are handheld oxygen analyzers that provide a very easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical...
The QMA601 Process Moisture Analyzer provides highly reliable, fast and accurate measurement of moisture content in a wide variety of carrier gases. It has a lower detection limit of 0.1...
The SenzTx is a compact and robust O2 transmitter that utilises zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time...
The SIL O2 Process Oxygen Analyzer is designed to be highly reliable for the measurement of oxygen in safety critical applications within the chemical, pharmaceutical and additive manufacturing industries. The...
The XTP601 Oxygen Analyzer for safe or hazardous areas is a robust, linear and stable device that is used for measurements in gases such as biogas, methane, hydrogen, nitrogen or...
The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen...
The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A...
The XZR500 oxygen analyzer from Michell Instruments is designed to determine the excess air required for optimum combustion. It uses advanced Zirconium Oxide technology to measure levels of oxygen in...
The Yellow Box Portable oxygen analyzer is a transportable O2 measuring device in a rugged case that provides a versatile solution for high purity oxygen measurement applications. The Ntron Yellow...
Transportable hydrocarbon dew-point analyzer system for field-measurements in natural gas. Suitable for IEC Zone 1 or 2 hazardous area, NEC Class I, Division 1 Groups B, C, D. A complete...