Process Sensing Technologies USA LD8000 MultiGas | Multi-Gas Analyzer | Gas Impurity Analyzer ld8000mg

Description
The LD8000 MultiGas is an online gas analyzer to monitor trace N2, O2, H2O, CnHm in Helium. The compact 4U unit has been designed to meet the requirements of the Helium cryogenic installations for online measurement. Features: Compact rackmount enclosure (3U or 4U) to cover up to four measurements (N2, O2, H2O, CnHm) Bootloader integrated for software update via Ethernet Ultra high purity electronic flow controllers for sample flow control Large measurement scale Touchscreen 5.6’’ LCD 4-20 mA outputs Range Identification & alarm status & calibration contacts Alarm historic LAN/Web control Low sample consumption Applications: Industrial gas applications Inert and bulk gases Air separation unit Helium cryogenic installation Cryogenic truck loading station Process control Helium liquification plants Steel industry Chemical plants Gas generation Additive manufacturing Glove box purge and leak detection Research centres and laboratories
Description
The LD8000 MultiGas is an online gas analyzer to monitor trace N2, O2, H2O, CnHm in Helium. The compact 4U unit has been designed to meet the requirements of the Helium cryogenic installations for online measurement. Features: Compact rackmount enclosure (3U or 4U) to cover up to four measurements (N2, O2, H2O, CnHm) Bootloader integrated for software update via Ethernet Ultra high purity electronic flow controllers for sample flow control Large measurement scale Touchscreen 5.6’’ LCD 4-20 mA outputs Range Identification & alarm status & calibration contacts Alarm historic LAN/Web control Low sample consumption Applications: Industrial gas applications Inert and bulk gases Air separation unit Helium cryogenic installation Cryogenic truck loading station Process control Helium liquification plants Steel industry Chemical plants Gas generation Additive manufacturing Glove box purge and leak detection Research centres and laboratories

Suppliers

Company
Product
Description
Supplier Links
LD8000 MultiGas | Multi-Gas Analyzer | Gas Impurity Analyzer - ld8000mg - Process Sensing Technologies USA
Hauppauge, NY, United States
LD8000 MultiGas | Multi-Gas Analyzer | Gas Impurity Analyzer
ld8000mg
LD8000 MultiGas | Multi-Gas Analyzer | Gas Impurity Analyzer ld8000mg
The LD8000 MultiGas is an online gas analyzer to monitor trace N2, O2, H2O, CnHm in Helium. The compact 4U unit has been designed to meet the requirements of the Helium cryogenic installations for online measurement. Features: Compact rackmount enclosure (3U or 4U) to cover up to four measurements (N2, O2, H2O, CnHm) Bootloader integrated for software update via Ethernet Ultra high purity electronic flow controllers for sample flow control Large measurement scale Touchscreen 5.6’’ LCD 4-20 mA outputs Range Identification & alarm status & calibration contacts Alarm historic LAN/Web control Low sample consumption Applications: Industrial gas applications Inert and bulk gases Air separation unit Helium cryogenic installation Cryogenic truck loading station Process control Helium liquification plants Steel industry Chemical plants Gas generation Additive manufacturing Glove box purge and leak detection Research centres and laboratories

The LD8000 MultiGas is an online gas analyzer to monitor trace N2, O2, H2O, CnHm in Helium. The compact 4U unit has been designed to meet the requirements of the Helium cryogenic installations for online measurement.

Features:

  • Compact rackmount enclosure (3U or 4U) to cover up to four measurements (N2, O2, H2O, CnHm)
  • Bootloader integrated for software update via Ethernet
  • Ultra high purity electronic flow controllers for sample flow control
  • Large measurement scale
  • Touchscreen 5.6’’ LCD
  • 4-20 mA outputs
  • Range Identification & alarm status & calibration contacts
  • Alarm historic
  • LAN/Web control
  • Low sample consumption Applications:
  • Industrial gas applications
  • Inert and bulk gases
  • Air separation unit
  • Helium cryogenic installation
  • Cryogenic truck loading station
  • Process control
  • Helium liquification plants
  • Steel industry
  • Chemical plants
  • Gas generation
  • Additive manufacturing
  • Glove box purge and leak detection
  • Research centres and laboratories
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number ld8000mg
Product Name LD8000 MultiGas | Multi-Gas Analyzer | Gas Impurity Analyzer
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2649759 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details