Process Sensing Technologies USA Datasheets for Hygrometers and Humidity Measurement Instruments
Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more
| Product Name | Notes |
|---|---|
| Salt solutions Equipped with Rotronic humidity standards, a suitable calibration device and the HW4 software, it is easy to calibrate and adjust probes on-site at your premises. Calibration devices Rotronic... | |
| Applications: HVAC applications Food and pharmaceutical industries Printing and paper industries Meteorology Agriculture Archaeology Humidity and Temperature Measurement in Cheese Production Controlled Atmosphere Monitoring Coating Process Optimization | |
| Filter carriers protect the humidity and temperature sensors and probes against mechanical damage. Filters act as a protective barrier against contaminants/polluta nts that can influence the sensor. When choosing the... | |
| HC2-HK25 / HC2-HK40 The handheld probe is especially suitable for mobile measurements of high temperatures. It measures humidity and temperature and calculates the dew/frost point. Applications Climatic and temperature chambers,... | |
| Humidity and Temperature Measurement | |
| HygroPalm HP31 Ideal handheld instrument for humidity and temperature measurement in simple applications. The integrated Hygromer IN-1 sensor guarantees accurate measuring results. HygroPalm - HP32 - Versatile Handheld Instrument The... | |
| In many situations it can be very useful to measure water activity at goods-in, production or storage rooms, e.g. inspection of bulk materials to ensure they meet specifications. Features: Handheld... | |
| Pressure Swing dryers provide a source of very dry compressed air for use as a zero gas in humidity calibration systems, or for general laboratory applications. The Michell PSD Series... | |
| Since its launch, the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration. Hundreds of users worldwide have identified that this tool for the rapid generation of... | |
| The ATEX Rotronic humidity and temperature probes can only be used with our HF5-EX ATEX transmitter in applications with explosive atmospheres. The probes measure temperature from -40…85°Cand humidity from 0…100... | |
| The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressur e measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design,... | |
| The HC2A-S3 is the most versatile Rotronic probe perfectly suitable for meteorological applications. It measures humidity and temperature and calculates the dew/frost point. Features: Range of application -50…100 °C /... | |
| The HCD-S-MOD, a combination of the HCD-S and the Modbus cable, offers the customer an easy, and digital solution to integrate temperature and humidity into their system. The standardized MODBUS... | |
| The HF73A transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %rh and -100 to 150 °C (-148 to... | |
| The HygroCal100 provides a stable test chamber to quickly evaluate the performance of relative humidity sensors across a wide range of 5 to 95% relative humidity. Its intuitive 4” touch... | |
| The HygroFlex1 series contains inexpensive HVAC transmitters for relative humidity and temperature measurement. The devices are equipped with the Rotronic tried-and-tested Hygromer® IN-1sensor and boast unbeatable value for money. Features:... | |
| The HygroFlex3 series is ideal for all applications where good accuracy measurement of humidity and temperature is of critical importance. The transmitters can be used in a wide range of... | |
| The HygroFlex5 series and HygroFlex 8 series is compatible with HC2A probes which offers a high variety in temperature ranges, accuracy and body types. This device generation also boasts a... | |
| The HygroPalm HP23-A is the high-end product in our range of handheld instruments. In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety... | |
| The Michell HG10 Humidity Calibration System is a computer-controlled automatic calibration system for humidity sensors. The HG10 is capable of repeatable generation of temperature and relative humidity set points over... | |
| The OptiCal is a premium, self-contained calibrator for humidity sensors. It features an integrated chilled-mirror reference which enables the operator to perform calibrations that are traceable to national standards. The... | |
| The Optidew 401 and Optidew 501 are fast-responding chilled mirror hygrometers utilizing the latest developments in chilled mirror technology. Ideal for use in industrial humidity control and precision laboratory applications. | |
| The Rotronic HygroFlex5-EX series consists of two-channel transmitters for the exact measurement of humidity and temperature in explosive atmospheres. This device conforms to the latest international standards. The robust aluminium... | |
| The Rotronic industrial Humidity and Temperature probes are built for demanding Industrial environments and cover a wide temperature range of -100…200 °C / 0…100% RH. With an outstanding accuracy ± | |
| The S8000 -100 hygrometer directly measures the formation of condensation on a mirrored surface, offering the widest possible measurement range of -100...+20 °C frost/dew point. It uses a unique advanced... | |
| The S8000 precision hygrometer provides a direct measurement of dew point, temperature and pressure. Suitable for both industrial and laboratory applications, the instrument is compact and self-contained. Dew-point measurement is... | |
| The S8000 Remote is a compact chilled mirror hygrometer with a remote sensor. It provides it provides fundamentally derived, high precision relative humidity readings necessary for validating the results of... | |
| The S8000 RS is a high-precision chilled mirror reference hygrometer which gives highly accurate and repeatable measurements of dew-point and humidity. It is intended for use as a reference instrument... | |
| The S904 is a stand-alone and transportable humidity calibrator which is easy to use and maintain. The calibration chamber features 5 interchangeable ports to accommodate virtually any brand, type or... | |
| The standard Rotronic Humidity and Temperature probes can be used in application with temperature from -50…100°C / 0…100 % RH. With an outstanding accuracy ± 0.8% RH ±0.1°C. For calibration... |