Process Sensing Technologies USA Online Trace Nitrogen Analyzer - LDetek LD8000 ld8000-online

Description
The LD8000 is an online analyzer to monitor trace N2 in Ar/He/Crude Argon. A plasma emission detector is used to selectively measure trace N2 in pure Argon or/and Helium bulk gases as well as Argon containing up to 5% O2. The analysis of trace N2 in Neon, Xenon and Krypton can also be realized. Features: Trace Nitrogen in Argon/Helium/Crude Argon Compact 3U rackmount enclosure Large scale measurement 4-20 mA output as standard LAN/Web control Range Identification Relay Micro-valve for very low dead volume and fast purging time Low sample consumption Optional zero gas calibration free system Applications: Industrial gas applications Inert and bulk gases Air separation unit Helium cryogenic installation Cryogenic truck loading station Process control Helium liquification plants Steel industry Chemical plants Gas generation Additive manufacturing Glove box purge and leak detection Research centers and laboratories
Description
The LD8000 is an online analyzer to monitor trace N2 in Ar/He/Crude Argon. A plasma emission detector is used to selectively measure trace N2 in pure Argon or/and Helium bulk gases as well as Argon containing up to 5% O2. The analysis of trace N2 in Neon, Xenon and Krypton can also be realized. Features: Trace Nitrogen in Argon/Helium/Crude Argon Compact 3U rackmount enclosure Large scale measurement 4-20 mA output as standard LAN/Web control Range Identification Relay Micro-valve for very low dead volume and fast purging time Low sample consumption Optional zero gas calibration free system Applications: Industrial gas applications Inert and bulk gases Air separation unit Helium cryogenic installation Cryogenic truck loading station Process control Helium liquification plants Steel industry Chemical plants Gas generation Additive manufacturing Glove box purge and leak detection Research centers and laboratories

Suppliers

Company
Product
Description
Supplier Links
Online Trace Nitrogen Analyzer - LDetek LD8000 - ld8000-online - Process Sensing Technologies USA
Hauppauge, NY, United States
Online Trace Nitrogen Analyzer - LDetek LD8000
ld8000-online
Online Trace Nitrogen Analyzer - LDetek LD8000 ld8000-online
The LD8000 is an online analyzer to monitor trace N2 in Ar/He/Crude Argon. A plasma emission detector is used to selectively measure trace N2 in pure Argon or/and Helium bulk gases as well as Argon containing up to 5% O2. The analysis of trace N2 in Neon, Xenon and Krypton can also be realized. Features: Trace Nitrogen in Argon/Helium/Crude Argon Compact 3U rackmount enclosure Large scale measurement 4-20 mA output as standard LAN/Web control Range Identification Relay Micro-valve for very low dead volume and fast purging time Low sample consumption Optional zero gas calibration free system Applications: Industrial gas applications Inert and bulk gases Air separation unit Helium cryogenic installation Cryogenic truck loading station Process control Helium liquification plants Steel industry Chemical plants Gas generation Additive manufacturing Glove box purge and leak detection Research centers and laboratories

The LD8000 is an online analyzer to monitor trace N2 in Ar/He/Crude Argon. A plasma emission detector is used to selectively measure trace N2 in pure Argon or/and Helium bulk gases as well as Argon containing up to 5% O2. The analysis of trace N2 in Neon, Xenon and Krypton can also be realized.

Features:

  • Trace Nitrogen in Argon/Helium/Crude Argon
  • Compact 3U rackmount enclosure
  • Large scale measurement
  • 4-20 mA output as standard
  • LAN/Web control
  • Range Identification Relay
  • Micro-valve for very low dead volume and fast purging time
  • Low sample consumption
  • Optional zero gas calibration free system Applications:
  • Industrial gas applications
  • Inert and bulk gases
  • Air separation unit
  • Helium cryogenic installation
  • Cryogenic truck loading station
  • Process control
  • Helium liquification plants
  • Steel industry
  • Chemical plants
  • Gas generation
  • Additive manufacturing
  • Glove box purge and leak detection
  • Research centers and laboratories
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number ld8000-online
Product Name Online Trace Nitrogen Analyzer - LDetek LD8000
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details