Process Sensing Technologies USA Trace Oxygen Analyzer - AII GPR-1500 PPM GPR1500Trace

Description
A wall mounted oxygen analyzer in a NEMA enclosure, suitable for indoor or outdoor. This single channel oxygen monitor is supplied with a stainless steel O2 sensor housing for trace oxygen gas analysis in safe as well as hazardous areas where ATEX approval is needed. The low detection limit of 0.05ppm allows a minimum oxygen measurement range of 0 to 10 ppm O2. Ideal for clean gas applications and when used with the XLT oxygen sensor type it allows measurement in pure carbon dioxide. The Analytical Industries long-life oxygen sensors are maintenance-free sealed electrochemical cells that don’t need top up of electrolyte and can be exchanged in few minutes. Features: Measurement ranges 0 to 10ppm up to 0 to 1% O2 Can be calibrated with ambient air. General purpose or intrinsically safe (ATEX) models Fast recovery from exposure to air Can measure in pure CO2 with XLT sensor Two alarms with GPR-1500 A analyzer model
Description
A wall mounted oxygen analyzer in a NEMA enclosure, suitable for indoor or outdoor. This single channel oxygen monitor is supplied with a stainless steel O2 sensor housing for trace oxygen gas analysis in safe as well as hazardous areas where ATEX approval is needed. The low detection limit of 0.05ppm allows a minimum oxygen measurement range of 0 to 10 ppm O2. Ideal for clean gas applications and when used with the XLT oxygen sensor type it allows measurement in pure carbon dioxide. The Analytical Industries long-life oxygen sensors are maintenance-free sealed electrochemical cells that don’t need top up of electrolyte and can be exchanged in few minutes. Features: Measurement ranges 0 to 10ppm up to 0 to 1% O2 Can be calibrated with ambient air. General purpose or intrinsically safe (ATEX) models Fast recovery from exposure to air Can measure in pure CO2 with XLT sensor Two alarms with GPR-1500 A analyzer model

Suppliers

Company
Product
Description
Supplier Links
Trace Oxygen Analyzer - AII GPR-1500 PPM - GPR1500Trace - Process Sensing Technologies USA
Hauppauge, NY, United States
Trace Oxygen Analyzer - AII GPR-1500 PPM
GPR1500Trace
Trace Oxygen Analyzer - AII GPR-1500 PPM GPR1500Trace
A wall mounted oxygen analyzer in a NEMA enclosure, suitable for indoor or outdoor. This single channel oxygen monitor is supplied with a stainless steel O2 sensor housing for trace oxygen gas analysis in safe as well as hazardous areas where ATEX approval is needed. The low detection limit of 0.05ppm allows a minimum oxygen measurement range of 0 to 10 ppm O2. Ideal for clean gas applications and when used with the XLT oxygen sensor type it allows measurement in pure carbon dioxide. The Analytical Industries long-life oxygen sensors are maintenance-free sealed electrochemical cells that don’t need top up of electrolyte and can be exchanged in few minutes. Features: Measurement ranges 0 to 10ppm up to 0 to 1% O2 Can be calibrated with ambient air. General purpose or intrinsically safe (ATEX) models Fast recovery from exposure to air Can measure in pure CO2 with XLT sensor Two alarms with GPR-1500 A analyzer model

A wall mounted oxygen analyzer in a NEMA enclosure, suitable for indoor or outdoor. This single channel oxygen monitor is supplied with a stainless steel O2 sensor housing for trace oxygen gas analysis in safe as well as hazardous areas where ATEX approval is needed. The low detection limit of 0.05ppm allows a minimum oxygen measurement range of 0 to 10 ppm O2. Ideal for clean gas applications and when used with the XLT oxygen sensor type it allows measurement in pure carbon dioxide. The Analytical Industries long-life oxygen sensors are maintenance-free sealed electrochemical cells that don’t need top up of electrolyte and can be exchanged in few minutes.

Features:

  • Measurement ranges 0 to 10ppm up to 0 to 1% O2
  • Can be calibrated with ambient air.
  • General purpose or intrinsically safe (ATEX) models
  • Fast recovery from exposure to air
  • Can measure in pure CO2 with XLT sensor
  • Two alarms with GPR-1500 A analyzer model
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number GPR1500Trace
Product Name Trace Oxygen Analyzer - AII GPR-1500 PPM
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2097636 - RS Components, Ltd.
Specs
Display Digital
Operating Temperature 122 F (50 C)
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details