Process Sensing Technologies USA Handheld CO2 Meter | Indoor Air Quality Measurement CP11HAND

Description
Portable monitoring of indoor air quality. Measures and records CO2, relative humidity and temperature. Features: Measures and records CO2, relative humidity and temperature Accuracy: ±30 ppm, ±2.5 %RH, ±0.3 K ROTRONIC HYGROMERR IN-1 humidity sensor 18,000 data point memory for CO2, humidity and temperature values Maximum, minimum and average value display Adjustable audible CO2 alarm Adjustable automatic power off function Includes logging and configuration software, USB data cable and caseApplications: Mobile inspections random tests of indoor air quality in offices, conference rooms, schools, etc.
Description
Portable monitoring of indoor air quality. Measures and records CO2, relative humidity and temperature. Features: Measures and records CO2, relative humidity and temperature Accuracy: ±30 ppm, ±2.5 %RH, ±0.3 K ROTRONIC HYGROMERR IN-1 humidity sensor 18,000 data point memory for CO2, humidity and temperature values Maximum, minimum and average value display Adjustable audible CO2 alarm Adjustable automatic power off function Includes logging and configuration software, USB data cable and caseApplications: Mobile inspections random tests of indoor air quality in offices, conference rooms, schools, etc.

Suppliers

Company
Product
Description
Supplier Links
Handheld CO2 Meter | Indoor Air Quality Measurement - CP11HAND - Process Sensing Technologies USA
Hauppauge, NY, United States
Handheld CO2 Meter | Indoor Air Quality Measurement
CP11HAND
Handheld CO2 Meter | Indoor Air Quality Measurement CP11HAND
Portable monitoring of indoor air quality. Measures and records CO2, relative humidity and temperature. Features: Measures and records CO2, relative humidity and temperature Accuracy: ±30 ppm, ±2.5 %RH, ±0.3 K ROTRONIC HYGROMERR IN-1 humidity sensor 18,000 data point memory for CO2, humidity and temperature values Maximum, minimum and average value display Adjustable audible CO2 alarm Adjustable automatic power off function Includes logging and configuration software, USB data cable and caseApplications: Mobile inspections random tests of indoor air quality in offices, conference rooms, schools, etc.

Portable monitoring of indoor air quality. Measures and records CO2, relative humidity and temperature.

Features:

  • Measures and records CO2, relative humidity and temperature
  • Accuracy: ±30 ppm, ±2.5 %RH, ±0.3 K
  • ROTRONIC HYGROMERR IN-1 humidity sensor
  • 18,000 data point memory for CO2, humidity and temperature values
  • Maximum, minimum and average value display
  • Adjustable audible CO2 alarm
  • Adjustable automatic power off function
  • Includes logging and configuration software, USB data cable and caseApplications:
  • Mobile inspections
  • random tests of indoor air quality in offices, conference rooms, schools, etc.
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number CP11HAND
Product Name Handheld CO2 Meter | Indoor Air Quality Measurement
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details