Process Sensing Technologies USA In-Line Process Oxygen Analyzer - Ntron OxyExtract Oxy-Extract

Description
The OxyExtract In-line O2 Measurement Analyzer can measure O2 concentration directly in the process gas stream without the need for complex extractive sampling systems. It is perfectly suited to Safety Critical applications within the Chemical and Pharmaceutical Industries as the sensor can be removed or replaced without exposing the process to ambient air. Proven, Trusted Technology The OxyExtract range of IECEx/ATEX approved retractable In-Line Oxygen Sensors along with the OxyOne Analyser and ACCU Calibration unit, provide a cost-effective solution to meet your process safety requirements. The Primary advantage of the OxyExtract is the ability to measure Oxygen concentration directly in the process gas stream without the need for complex sampling systems ensuring a truly representative sample and the best speed of response. Two basic versions are offered, either manual or automated (pneumatic) insertion and retraction of the sensor probe. The OxyExtract is available in 316 stainless steel and Hastelloy C22 and has a variety of Tri-Clamp and Flange process connections. Features: Measurement range of 0 to 25% O2 ATEX/IECEx approved for Hazardous Area applications Manual or Automatic Actuation Available in 316 Stainless Steel and Hastelloy C22 Tri-clamp and flanged process connectionsApplicati ons: Chemical Industry Pharmaceutical Industry Food Industry Biotech Industry Process Industry
Description
The OxyExtract In-line O2 Measurement Analyzer can measure O2 concentration directly in the process gas stream without the need for complex extractive sampling systems. It is perfectly suited to Safety Critical applications within the Chemical and Pharmaceutical Industries as the sensor can be removed or replaced without exposing the process to ambient air. Proven, Trusted Technology The OxyExtract range of IECEx/ATEX approved retractable In-Line Oxygen Sensors along with the OxyOne Analyser and ACCU Calibration unit, provide a cost-effective solution to meet your process safety requirements. The Primary advantage of the OxyExtract is the ability to measure Oxygen concentration directly in the process gas stream without the need for complex sampling systems ensuring a truly representative sample and the best speed of response. Two basic versions are offered, either manual or automated (pneumatic) insertion and retraction of the sensor probe. The OxyExtract is available in 316 stainless steel and Hastelloy C22 and has a variety of Tri-Clamp and Flange process connections. Features: Measurement range of 0 to 25% O2 ATEX/IECEx approved for Hazardous Area applications Manual or Automatic Actuation Available in 316 Stainless Steel and Hastelloy C22 Tri-clamp and flanged process connectionsApplicati ons: Chemical Industry Pharmaceutical Industry Food Industry Biotech Industry Process Industry

Suppliers

Company
Product
Description
Supplier Links
In-Line Process Oxygen Analyzer - Ntron OxyExtract - Oxy-Extract - Process Sensing Technologies USA
Hauppauge, NY, United States
In-Line Process Oxygen Analyzer - Ntron OxyExtract
Oxy-Extract
In-Line Process Oxygen Analyzer - Ntron OxyExtract Oxy-Extract
The OxyExtract In-line O2 Measurement Analyzer can measure O2 concentration directly in the process gas stream without the need for complex extractive sampling systems. It is perfectly suited to Safety Critical applications within the Chemical and Pharmaceutical Industries as the sensor can be removed or replaced without exposing the process to ambient air. Proven, Trusted Technology The OxyExtract range of IECEx/ATEX approved retractable In-Line Oxygen Sensors along with the OxyOne Analyser and ACCU Calibration unit, provide a cost-effective solution to meet your process safety requirements. The Primary advantage of the OxyExtract is the ability to measure Oxygen concentration directly in the process gas stream without the need for complex sampling systems ensuring a truly representative sample and the best speed of response. Two basic versions are offered, either manual or automated (pneumatic) insertion and retraction of the sensor probe. The OxyExtract is available in 316 stainless steel and Hastelloy C22 and has a variety of Tri-Clamp and Flange process connections. Features: Measurement range of 0 to 25% O2 ATEX/IECEx approved for Hazardous Area applications Manual or Automatic Actuation Available in 316 Stainless Steel and Hastelloy C22 Tri-clamp and flanged process connectionsApplicati ons: Chemical Industry Pharmaceutical Industry Food Industry Biotech Industry Process Industry

The OxyExtract In-line O2 Measurement Analyzer can measure O2 concentration directly in the process gas stream without the need for complex extractive sampling systems. It is perfectly suited to Safety Critical applications within the Chemical and Pharmaceutical Industries as the sensor can be removed or replaced without exposing the process to ambient air.

Proven, Trusted Technology

The OxyExtract range of IECEx/ATEX approved retractable In-Line Oxygen Sensors along with the OxyOne Analyser and ACCU Calibration unit, provide a cost-effective solution to meet your process safety requirements. The Primary advantage of the OxyExtract is the ability to measure Oxygen concentration directly in the process gas stream without the need for complex sampling systems ensuring a truly representative sample and the best speed of response.

Two basic versions are offered, either manual or automated (pneumatic) insertion and retraction of the sensor probe. The OxyExtract is available in 316 stainless steel and Hastelloy C22 and has a variety of Tri-Clamp and Flange process connections.

Features:

  • Measurement range of 0 to 25% O2
  • ATEX/IECEx approved for Hazardous Area applications
  • Manual or Automatic Actuation
  • Available in 316 Stainless Steel and Hastelloy C22
  • Tri-clamp and flanged process connectionsApplications:
  • Chemical Industry
  • Pharmaceutical Industry
  • Food Industry
  • Biotech Industry
  • Process Industry
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Oxy-Extract
Product Name In-Line Process Oxygen Analyzer - Ntron OxyExtract
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
Air Quality Monitors - 2525132 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details