Process Sensing Technologies USA Oxygen Inerting System - Ntron Oxy-One 100/200 Oxy-One

Description
The Ntron OxyOne is designed to interface directly with Ntron supplied sensors or sampling systems including sensor and flow inputs. The Analyser can control the automatic calibration of each Sensor independently via remotely located solenoid valves. All electrical interfacing with the Sensor or Sampling System is made through connection terminals and barriers supplied with the analyser. The OxyOne has user selectable operating modes and includes a simulation/commissio ning mode that allows the operator to test the system and various circuits without having to use test gases or sensors. A communication port allows high speed configuration and remote diagnostics. The OxyOne Analyser provides flexibility for use in various applications with the same reliability and accuracy that has been consistent with the Ntron name. These applications include: Reactors, Mixing Vessels, Centrifuges, Mills & Dryers, Vessels & Vent Lines, Ambient Atmospheres, Conveying Systems. Features: Auto Calibration & Diagnostics LED Colour Touch Screen, 5.7" Single Sensor Input Mode Feature Data Logging RS232/RS485 Communications Password Protected Configuration Multiple Digital / Analogue Outputs User Configurable Addressable Alarms Wall / Surface Mounting Range Measurement Commissioning Trend of Oxygen Measurement Historically
Description
The Ntron OxyOne is designed to interface directly with Ntron supplied sensors or sampling systems including sensor and flow inputs. The Analyser can control the automatic calibration of each Sensor independently via remotely located solenoid valves. All electrical interfacing with the Sensor or Sampling System is made through connection terminals and barriers supplied with the analyser. The OxyOne has user selectable operating modes and includes a simulation/commissio ning mode that allows the operator to test the system and various circuits without having to use test gases or sensors. A communication port allows high speed configuration and remote diagnostics. The OxyOne Analyser provides flexibility for use in various applications with the same reliability and accuracy that has been consistent with the Ntron name. These applications include: Reactors, Mixing Vessels, Centrifuges, Mills & Dryers, Vessels & Vent Lines, Ambient Atmospheres, Conveying Systems. Features: Auto Calibration & Diagnostics LED Colour Touch Screen, 5.7" Single Sensor Input Mode Feature Data Logging RS232/RS485 Communications Password Protected Configuration Multiple Digital / Analogue Outputs User Configurable Addressable Alarms Wall / Surface Mounting Range Measurement Commissioning Trend of Oxygen Measurement Historically

Suppliers

Company
Product
Description
Supplier Links
Oxygen Inerting System - Ntron Oxy-One 100/200 - Oxy-One - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Inerting System - Ntron Oxy-One 100/200
Oxy-One
Oxygen Inerting System - Ntron Oxy-One 100/200 Oxy-One
The Ntron OxyOne is designed to interface directly with Ntron supplied sensors or sampling systems including sensor and flow inputs. The Analyser can control the automatic calibration of each Sensor independently via remotely located solenoid valves. All electrical interfacing with the Sensor or Sampling System is made through connection terminals and barriers supplied with the analyser. The OxyOne has user selectable operating modes and includes a simulation/commissio ning mode that allows the operator to test the system and various circuits without having to use test gases or sensors. A communication port allows high speed configuration and remote diagnostics. The OxyOne Analyser provides flexibility for use in various applications with the same reliability and accuracy that has been consistent with the Ntron name. These applications include: Reactors, Mixing Vessels, Centrifuges, Mills & Dryers, Vessels & Vent Lines, Ambient Atmospheres, Conveying Systems. Features: Auto Calibration & Diagnostics LED Colour Touch Screen, 5.7" Single Sensor Input Mode Feature Data Logging RS232/RS485 Communications Password Protected Configuration Multiple Digital / Analogue Outputs User Configurable Addressable Alarms Wall / Surface Mounting Range Measurement Commissioning Trend of Oxygen Measurement Historically

The Ntron OxyOne is designed to interface directly with Ntron supplied sensors or sampling systems including sensor and flow inputs.

The Analyser can control the automatic calibration of each Sensor independently via remotely located solenoid valves. All electrical interfacing with the Sensor or Sampling System is made through connection terminals and barriers supplied with the analyser.

The OxyOne has user selectable operating modes and includes a simulation/commissioning mode that allows the operator to test the system and various circuits without having to use test gases or sensors. A communication port allows high speed configuration and remote diagnostics.

The OxyOne Analyser provides flexibility for use in various applications with the same reliability and accuracy that has been consistent with the Ntron name. These applications include: Reactors, Mixing Vessels, Centrifuges, Mills & Dryers, Vessels & Vent Lines, Ambient Atmospheres, Conveying Systems.

Features:

  • Auto Calibration & Diagnostics LED
  • Colour Touch Screen, 5.7"
  • Single Sensor Input
  • Mode Feature
  • Data Logging
  • RS232/RS485 Communications
  • Password Protected Configuration
  • Multiple Digital / Analogue Outputs
  • User Configurable Addressable Alarms
  • Wall / Surface Mounting
  • Range Measurement Commissioning
  • Trend of Oxygen Measurement Historically
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Oxy-One
Product Name Oxygen Inerting System - Ntron Oxy-One 100/200
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2121725 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 90 %
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details