Process Sensing Technologies USA Compact SIL2 Rated Oxygen Analyzer - Ntron SIL-O2 SIL-O2

Description
The SIL O2 Process Oxygen Analyzer is designed to be highly reliable for the measurement of oxygen in safety critical applications within the chemical, pharmaceutical and additive manufacturing industries. The SIL O2 (Safety Integrity Level 2) oxygen analyser is highly reliable for the measurement of oxygen for safety critical applications. A Din Rail mounted control unit with galvanic barrier included and remote electrochemical sensor with interconnecting cable (up to 30m) provides a flexible, easily integrated package. The installation is made even easier with the choice of three sensor mounting options: a flow-through base, TRI-Clamp or an ANSI 2” 150lbs flange. Features: SIL2 rated unit - Analyzer and galvanic isolation barrier in one device Measurement range: 0 to 25% O2 Push button calibrations 3 configurable alarm outputs Compact for easy integrationApplicati ons: Gas generation (oxygen / nitrogen) Additive manufacturing Pharmaceutical industries Industrial gas applications
Description
The SIL O2 Process Oxygen Analyzer is designed to be highly reliable for the measurement of oxygen in safety critical applications within the chemical, pharmaceutical and additive manufacturing industries. The SIL O2 (Safety Integrity Level 2) oxygen analyser is highly reliable for the measurement of oxygen for safety critical applications. A Din Rail mounted control unit with galvanic barrier included and remote electrochemical sensor with interconnecting cable (up to 30m) provides a flexible, easily integrated package. The installation is made even easier with the choice of three sensor mounting options: a flow-through base, TRI-Clamp or an ANSI 2” 150lbs flange. Features: SIL2 rated unit - Analyzer and galvanic isolation barrier in one device Measurement range: 0 to 25% O2 Push button calibrations 3 configurable alarm outputs Compact for easy integrationApplicati ons: Gas generation (oxygen / nitrogen) Additive manufacturing Pharmaceutical industries Industrial gas applications

Suppliers

Company
Product
Description
Supplier Links
Compact SIL2 Rated Oxygen Analyzer - Ntron SIL-O2 - SIL-O2 - Process Sensing Technologies USA
Hauppauge, NY, United States
Compact SIL2 Rated Oxygen Analyzer - Ntron SIL-O2
SIL-O2
Compact SIL2 Rated Oxygen Analyzer - Ntron SIL-O2 SIL-O2
The SIL O2 Process Oxygen Analyzer is designed to be highly reliable for the measurement of oxygen in safety critical applications within the chemical, pharmaceutical and additive manufacturing industries. The SIL O2 (Safety Integrity Level 2) oxygen analyser is highly reliable for the measurement of oxygen for safety critical applications. A Din Rail mounted control unit with galvanic barrier included and remote electrochemical sensor with interconnecting cable (up to 30m) provides a flexible, easily integrated package. The installation is made even easier with the choice of three sensor mounting options: a flow-through base, TRI-Clamp or an ANSI 2” 150lbs flange. Features: SIL2 rated unit - Analyzer and galvanic isolation barrier in one device Measurement range: 0 to 25% O2 Push button calibrations 3 configurable alarm outputs Compact for easy integrationApplicati ons: Gas generation (oxygen / nitrogen) Additive manufacturing Pharmaceutical industries Industrial gas applications

The SIL O2 Process Oxygen Analyzer is designed to be highly reliable for the measurement of oxygen in safety critical applications within the chemical, pharmaceutical and additive manufacturing industries.

The SIL O2 (Safety Integrity Level 2) oxygen analyser is highly reliable for the measurement of oxygen for safety critical applications. A Din Rail mounted control unit with galvanic barrier included and remote electrochemical sensor with interconnecting cable (up to 30m) provides a flexible, easily integrated package. The installation is made even easier with the choice of three sensor mounting options: a flow-through base, TRI-Clamp or an ANSI 2” 150lbs flange.

Features:

  • SIL2 rated unit - Analyzer and galvanic isolation barrier in one device
  • Measurement range: 0 to 25% O2
  • Push button calibrations
  • 3 configurable alarm outputs
  • Compact for easy integrationApplications:
  • Gas generation (oxygen / nitrogen)
  • Additive manufacturing
  • Pharmaceutical industries
  • Industrial gas applications
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number SIL-O2
Product Name Compact SIL2 Rated Oxygen Analyzer - Ntron SIL-O2
Measurement Type %Volume
Display Digital
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details