Process Sensing Technologies USA Handheld O2 Monitors - AII-3000 and Palm O2 AII3000-PalmO2

Description
The Palm O2, Palm CO and AII-300 are handheld oxygen analyzers that provide a very easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries’ AII-3000 series or Palm O2 are a convenient way to check oxygen levels in welding gases. These cost-effective gas analyzers also measure and display the concentration of oxygen in compressed breathing air tanks intended for scuba diving, for personnel safety, O2 deficiency in confined spaces, as well as confirming the O2 levels prior to welding. These monitors use similar electrochemical galvanic fuel cell oxygen sensor that are extensively used to measure concentrations from 0% to 100% O2 in gas streams. Features: 0 to 100% O2 measurement range 0 to 25ppm CO Long sensor life up to 60 months (AII-3000) Battery life up to 13,000 hours of continuous use (Palm O2) Integrated or remote sensors Fast response time of T90 in <10> Applications: Welding Diving Gases
Description
The Palm O2, Palm CO and AII-300 are handheld oxygen analyzers that provide a very easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries’ AII-3000 series or Palm O2 are a convenient way to check oxygen levels in welding gases. These cost-effective gas analyzers also measure and display the concentration of oxygen in compressed breathing air tanks intended for scuba diving, for personnel safety, O2 deficiency in confined spaces, as well as confirming the O2 levels prior to welding. These monitors use similar electrochemical galvanic fuel cell oxygen sensor that are extensively used to measure concentrations from 0% to 100% O2 in gas streams. Features: 0 to 100% O2 measurement range 0 to 25ppm CO Long sensor life up to 60 months (AII-3000) Battery life up to 13,000 hours of continuous use (Palm O2) Integrated or remote sensors Fast response time of T90 in <10> Applications: Welding Diving Gases

Suppliers

Company
Product
Description
Supplier Links
Handheld O2 Monitors - AII-3000 and Palm O2 - AII3000-PalmO2 - Process Sensing Technologies USA
Hauppauge, NY, United States
Handheld O2 Monitors - AII-3000 and Palm O2
AII3000-PalmO2
Handheld O2 Monitors - AII-3000 and Palm O2 AII3000-PalmO2
The Palm O2, Palm CO and AII-300 are handheld oxygen analyzers that provide a very easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries’ AII-3000 series or Palm O2 are a convenient way to check oxygen levels in welding gases. These cost-effective gas analyzers also measure and display the concentration of oxygen in compressed breathing air tanks intended for scuba diving, for personnel safety, O2 deficiency in confined spaces, as well as confirming the O2 levels prior to welding. These monitors use similar electrochemical galvanic fuel cell oxygen sensor that are extensively used to measure concentrations from 0% to 100% O2 in gas streams. Features: 0 to 100% O2 measurement range 0 to 25ppm CO Long sensor life up to 60 months (AII-3000) Battery life up to 13,000 hours of continuous use (Palm O2) Integrated or remote sensors Fast response time of T90 in <10> Applications: Welding Diving Gases

The Palm O2, Palm CO and AII-300 are handheld oxygen analyzers that provide a very easy way to verify oxygen levels prior to welding or in scuba diving tanks.

Analytical Industries’ AII-3000 series or Palm O2 are a convenient way to check oxygen levels in welding gases. These cost-effective gas analyzers also measure and display the concentration of oxygen in compressed breathing air tanks intended for scuba diving, for personnel safety, O2 deficiency in confined spaces, as well as confirming the O2 levels prior to welding. These monitors use similar electrochemical galvanic fuel cell oxygen sensor that are extensively used to measure concentrations from 0% to 100% O2 in gas streams.

Features:

  • 0 to 100% O2 measurement range
  • 0 to 25ppm CO
  • Long sensor life up to 60 months (AII-3000)
  • Battery life up to 13,000 hours of
  • continuous use (Palm O2)
  • Integrated or remote sensors
  • Fast response time of T90 in <10> Applications:
  • Welding
  • Diving Gases
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number AII3000-PalmO2
Product Name Handheld O2 Monitors - AII-3000 and Palm O2
Measurement Type %Volume; Trace
Gas Types O2; (0-100% oxygen, 0-25 ppm CO)
Display Digital
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2121725 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 90 %
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details