Process Sensing Technologies USA Portable Diving Mix Analyzer - AII Trimix 4001 Trimix4001

Description
A portable Trimix Analyzer designed to ensure the correct mix of helium, oxygen and nitrogen for technical diving. This easy-to-operate diving instrument automatically corrects for environmental conditions, eliminating the risk of errors from manual calculations. This will help the user to avoid nitrogen narcosis during dives down to 46 meters. It has a large backlit LCD display that is easily read even in low light conditions, and which provides additional information such as a Maximum Operating Depth calculation. These features make the Trimix 4001 one of the best nitrox analyzers on the market. Features: Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery Watertight, IP65 enclosure
Description
A portable Trimix Analyzer designed to ensure the correct mix of helium, oxygen and nitrogen for technical diving. This easy-to-operate diving instrument automatically corrects for environmental conditions, eliminating the risk of errors from manual calculations. This will help the user to avoid nitrogen narcosis during dives down to 46 meters. It has a large backlit LCD display that is easily read even in low light conditions, and which provides additional information such as a Maximum Operating Depth calculation. These features make the Trimix 4001 one of the best nitrox analyzers on the market. Features: Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery Watertight, IP65 enclosure

Suppliers

Company
Product
Description
Supplier Links
Portable Diving Mix Analyzer - AII Trimix 4001 - Trimix4001 - Process Sensing Technologies USA
Hauppauge, NY, United States
Portable Diving Mix Analyzer - AII Trimix 4001
Trimix4001
Portable Diving Mix Analyzer - AII Trimix 4001 Trimix4001
A portable Trimix Analyzer designed to ensure the correct mix of helium, oxygen and nitrogen for technical diving. This easy-to-operate diving instrument automatically corrects for environmental conditions, eliminating the risk of errors from manual calculations. This will help the user to avoid nitrogen narcosis during dives down to 46 meters. It has a large backlit LCD display that is easily read even in low light conditions, and which provides additional information such as a Maximum Operating Depth calculation. These features make the Trimix 4001 one of the best nitrox analyzers on the market. Features: Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery Watertight, IP65 enclosure

A portable Trimix Analyzer designed to ensure the correct mix of helium, oxygen and nitrogen for technical diving. This easy-to-operate diving instrument automatically corrects for environmental conditions, eliminating the risk of errors from manual calculations. This will help the user to avoid nitrogen narcosis during dives down to 46 meters. It has a large backlit LCD display that is easily read even in low light conditions, and which provides additional information such as a Maximum Operating Depth calculation. These features make the Trimix 4001 one of the best nitrox analyzers on the market.

Features:

  • Displays O2, He and balance gas (0-100%)
  • One touch calibration with air (O2 Span and He Zero)
  • Includes temperature, barometric pressure and RH sensors
  • Long life battery with 16 hours of use, with two-hour charge time
  • 15-minute auto-off feature to save battery
  • Watertight, IP65 enclosure
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Trimix4001
Product Name Portable Diving Mix Analyzer - AII Trimix 4001
Measurement Type %Volume
Gas Types O2; (0-100% Helium, 0-100% Oxygen)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2097635 - RS Components, Ltd.
Specs
Display Digital
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details