Process Sensing Technologies USA Ntron Microx-OL Microx-OL

Description
The MICROX-OL is a wall mounted instrument designed to measure the oxygen concentration in inert gas supplied under positive pressure. This analyser utilises zirconia or electrochemical technology to give a reliable solution for the measurement of % and ppm oxygen ranges. The zirconia sensor life is typically 3 to 5 years when used within stated specifications. Features: Zirconia or electrochemical sensor technology options 0 to 1,000ppm, 0 to 25%, 0 to 96% O2 Simple to install and easy to operate Compact slimline design Integral visual alarm beacon Internal pressure and flow regulation Configurable alarm relays 4-20mA output with RS232 communication LCD + 4 buttons HMI 6mm or 1/4" compression fittings Applications: Gas generation (oxygen / nitrogen) Additive manufacturing Glove box purge and leak detection Industrial gas applications
Description
The MICROX-OL is a wall mounted instrument designed to measure the oxygen concentration in inert gas supplied under positive pressure. This analyser utilises zirconia or electrochemical technology to give a reliable solution for the measurement of % and ppm oxygen ranges. The zirconia sensor life is typically 3 to 5 years when used within stated specifications. Features: Zirconia or electrochemical sensor technology options 0 to 1,000ppm, 0 to 25%, 0 to 96% O2 Simple to install and easy to operate Compact slimline design Integral visual alarm beacon Internal pressure and flow regulation Configurable alarm relays 4-20mA output with RS232 communication LCD + 4 buttons HMI 6mm or 1/4" compression fittings Applications: Gas generation (oxygen / nitrogen) Additive manufacturing Glove box purge and leak detection Industrial gas applications

Suppliers

Company
Product
Description
Supplier Links
Ntron Microx-OL - Microx-OL - Process Sensing Technologies USA
Hauppauge, NY, United States
Ntron Microx-OL
Microx-OL
Ntron Microx-OL Microx-OL
The MICROX-OL is a wall mounted instrument designed to measure the oxygen concentration in inert gas supplied under positive pressure. This analyser utilises zirconia or electrochemical technology to give a reliable solution for the measurement of % and ppm oxygen ranges. The zirconia sensor life is typically 3 to 5 years when used within stated specifications. Features: Zirconia or electrochemical sensor technology options 0 to 1,000ppm, 0 to 25%, 0 to 96% O2 Simple to install and easy to operate Compact slimline design Integral visual alarm beacon Internal pressure and flow regulation Configurable alarm relays 4-20mA output with RS232 communication LCD + 4 buttons HMI 6mm or 1/4" compression fittings Applications: Gas generation (oxygen / nitrogen) Additive manufacturing Glove box purge and leak detection Industrial gas applications

The MICROX-OL is a wall mounted instrument designed to measure the oxygen concentration in inert gas supplied under positive pressure. This analyser utilises zirconia or electrochemical technology to give a reliable solution for the measurement of % and ppm oxygen ranges. The zirconia sensor life is typically 3 to 5 years when used within stated specifications.

Features:

  • Zirconia or electrochemical sensor technology options
  • 0 to 1,000ppm, 0 to 25%, 0 to 96% O2
  • Simple to install and easy to operate
  • Compact slimline design
  • Integral visual alarm beacon
  • Internal pressure and flow regulation
  • Configurable alarm relays
  • 4-20mA output with RS232 communication
  • LCD + 4 buttons HMI
  • 6mm or 1/4" compression fittings Applications:
  • Gas generation (oxygen / nitrogen)
  • Additive manufacturing
  • Glove box purge and leak detection
  • Industrial gas applications
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Microx-OL
Product Name Ntron Microx-OL
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2525132 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
GTD-5000 Single-Point Gas Detector -  - DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms; Data Logger
Instrument Type Detector
View Details
HVAC Gas Monitor - Z-Gard® COmbo - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-100 ppm, 0-200 ppm)
View Details
Infrared CO2 Controller - ZFP9-3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Ambient Air Monitoring
Gas Types CO2; (0 to 20%)
Display Analog
View Details