Process Sensing Technologies USA Hydrocarbon Dew-Point Analyzer | Automatic On-line Analysis CD2

Description
The Condumax II hydrocarbon and water dew-point analyzer provides continuous, automatic measurements of these two critical parameters of natural gas quality. It uses the ‘Dark Spot’ direct chilled-mirror technique to measure hydrocarbon dew point with high accuracy and long-term reliability. Water dew point measurements are provided by Michell’s Ceramic Metal-Oxide Moisture Sensor. The Condumax II is housed in a compact explosion-proof enclosure. Both indoor and outdoor sampling systems are available as standard providing comprehensive sample conditioning natural gas at up to 138 barg. For specific applications and requirements, we offer a custom engineering design service. Condumax II is suitable for use with natural gas containing up to 20% hydrogen with no further modification required. Features: Fully automatic on-line analysis Objective, highly repeatable measurements 0.5°C hydrocarbon dew-point accuracy Fundamental chilled mirror principle Patented detection technique Self-cleaning No purge or cooling gas required Optional water dew-point analysis Modbus RTU IECEx, ATEX, cQPSus and GOST Ex certifications Applications: Natural gas processing Gas quality measurements at custody transfer Transmission pipeline monitoring Confirmation and control of fuel gas ‘superheat’ to turbine power plant
Description
The Condumax II hydrocarbon and water dew-point analyzer provides continuous, automatic measurements of these two critical parameters of natural gas quality. It uses the ‘Dark Spot’ direct chilled-mirror technique to measure hydrocarbon dew point with high accuracy and long-term reliability. Water dew point measurements are provided by Michell’s Ceramic Metal-Oxide Moisture Sensor. The Condumax II is housed in a compact explosion-proof enclosure. Both indoor and outdoor sampling systems are available as standard providing comprehensive sample conditioning natural gas at up to 138 barg. For specific applications and requirements, we offer a custom engineering design service. Condumax II is suitable for use with natural gas containing up to 20% hydrogen with no further modification required. Features: Fully automatic on-line analysis Objective, highly repeatable measurements 0.5°C hydrocarbon dew-point accuracy Fundamental chilled mirror principle Patented detection technique Self-cleaning No purge or cooling gas required Optional water dew-point analysis Modbus RTU IECEx, ATEX, cQPSus and GOST Ex certifications Applications: Natural gas processing Gas quality measurements at custody transfer Transmission pipeline monitoring Confirmation and control of fuel gas ‘superheat’ to turbine power plant

Suppliers

Company
Product
Description
Supplier Links
Hydrocarbon Dew-Point Analyzer | Automatic On-line Analysis - CD2 - Process Sensing Technologies USA
Hauppauge, NY, United States
Hydrocarbon Dew-Point Analyzer | Automatic On-line Analysis
CD2
Hydrocarbon Dew-Point Analyzer | Automatic On-line Analysis CD2
The Condumax II hydrocarbon and water dew-point analyzer provides continuous, automatic measurements of these two critical parameters of natural gas quality. It uses the ‘Dark Spot’ direct chilled-mirror technique to measure hydrocarbon dew point with high accuracy and long-term reliability. Water dew point measurements are provided by Michell’s Ceramic Metal-Oxide Moisture Sensor. The Condumax II is housed in a compact explosion-proof enclosure. Both indoor and outdoor sampling systems are available as standard providing comprehensive sample conditioning natural gas at up to 138 barg. For specific applications and requirements, we offer a custom engineering design service. Condumax II is suitable for use with natural gas containing up to 20% hydrogen with no further modification required. Features: Fully automatic on-line analysis Objective, highly repeatable measurements 0.5°C hydrocarbon dew-point accuracy Fundamental chilled mirror principle Patented detection technique Self-cleaning No purge or cooling gas required Optional water dew-point analysis Modbus RTU IECEx, ATEX, cQPSus and GOST Ex certifications Applications: Natural gas processing Gas quality measurements at custody transfer Transmission pipeline monitoring Confirmation and control of fuel gas ‘superheat’ to turbine power plant

The Condumax II hydrocarbon and water dew-point analyzer provides continuous, automatic measurements of these two critical parameters of natural gas quality. It uses the ‘Dark Spot’ direct chilled-mirror technique to measure hydrocarbon dew point with high accuracy and long-term reliability. Water dew point measurements are provided by Michell’s Ceramic Metal-Oxide Moisture Sensor.

The Condumax II is housed in a compact explosion-proof enclosure. Both indoor and outdoor sampling systems are available as standard providing comprehensive sample conditioning natural gas at up to 138 barg. For specific applications and requirements, we offer a custom engineering design service.

Condumax II is suitable for use with natural gas containing up to 20% hydrogen with no further modification required.

Features:

  • Fully automatic on-line analysis
  • Objective, highly repeatable measurements
  • 0.5°C hydrocarbon dew-point accuracy
  • Fundamental chilled mirror principle
  • Patented detection technique
  • Self-cleaning
  • No purge or cooling gas required
  • Optional water dew-point analysis
  • Modbus RTU
  • IECEx, ATEX, cQPSus and GOST Ex certifications Applications:
  • Natural gas processing
  • Gas quality measurements at custody transfer
  • Transmission pipeline monitoring
  • Confirmation and control of fuel gas ‘superheat’ to turbine power plant
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number CD2
Product Name Hydrocarbon Dew-Point Analyzer | Automatic On-line Analysis
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details
HVAC Ammonia Monitor - Chillgard® 5000 - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; NH3; (0-1000 ppm)
View Details
Scalable Gas Detection Control System - Model SCX-800A - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
NO2 /NO Converter - ZDL05 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types NO; NO2
Mounting Type Fixed
View Details