Process Sensing Technologies USA Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| Salt solutions Equipped with Rotronic humidity standards, a suitable calibration device and the HW4 software, it is easy to calibrate and adjust probes on-site at your premises. Calibration devices Rotronic... | |
| A comprehensive and self-contained tool to make routine service and maintenance of the Easidew and Pura ranges of dew-point transmitters simple to carry out. The Universal Communications Kit comprises: Electronic... | |
| A cost-effective moisture transmitter designed to continuously monitor the performance of the compressed air dryers on railway rolling stock to ensure the safety and efficiency of braking and other systems. | |
| A full specification on-line hygrometer for the measurement of dew point in air and process gases, with wide operating range and multiple display options. Features: Wide measurement range, calibrated -100... | |
| A high-speed portable dew-point hygrometer for rapid spot-check measurements of dew point or moisture content in compressed air, natural gas, high voltage switchgear quench gas and many other applications. The... | |
| A simple and efficient, self-contained dew-point hygrometer, with filtration and flow control, for measurement of dew point or moisture content at point of use. It uses the Easidew On-Line to... | |
| Applications: HVAC applications Food and pharmaceutical industries Printing and paper industries Meteorology Agriculture Archaeology Humidity and Temperature Measurement in Cheese Production Controlled Atmosphere Monitoring Coating Process Optimization | |
| CDP301 portable HCDP tester uses the chilled mirror principle for both hydrocarbon and water dew point measurements and is designed to follow the requirements as described in ASTM D1142. Based... | |
| Easy to install and maintain, the Easidew Online Hygrometer measures and displays dew point and moisture content for use in a wide range of moisture applications. The Easidew Online display... | |
| Filter carriers protect the humidity and temperature sensors and probes against mechanical damage. Filters act as a protective barrier against contaminants/polluta nts that can influence the sensor. When choosing the... | |
| HC2-HK25 / HC2-HK40 The handheld probe is especially suitable for mobile measurements of high temperatures. It measures humidity and temperature and calculates the dew/frost point. Applications Climatic and temperature chambers,... | |
| Humidity and Temperature Measurement | |
| HygroPalm HP31 Ideal handheld instrument for humidity and temperature measurement in simple applications. The integrated Hygromer IN-1 sensor guarantees accurate measuring results. HygroPalm - HP32 - Versatile Handheld Instrument The... | |
| In many situations it can be very useful to measure water activity at goods-in, production or storage rooms, e.g. inspection of bulk materials to ensure they meet specifications. Features: Handheld... | |
| Pressure Swing dryers provide a source of very dry compressed air for use as a zero gas in humidity calibration systems, or for general laboratory applications. The Michell PSD Series... | |
| Simple to use and rugged, the Easidew portable hygrometer is the ideal tool for a wide range of on-site maintenance spot checks and dry dew-point online measurements. The robust integral... | |
| Simple to use and rugged, the MDM50 high-speed portable hygrometer is the ideal tool for a wide range of on-site maintenance spot checks. The robust integral sample system and fast-response... | |
| Since its launch, the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration. Hundreds of users worldwide have identified that this tool for the rapid generation of... | |
| The ATEX Rotronic humidity and temperature probes can only be used with our HF5-EX ATEX transmitter in applications with explosive atmospheres. The probes measure temperature from -40…85°Cand humidity from 0…100... | |
| The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressur e measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design,... | |
| The DCS system is a complete rack-mounted calibration station capable of producing a flow of air (or nitrogen) at a pre-specified range of dew-point temperatures from a minimum of -100°C... | |
| The Easidew 34 is a dew-point transmitter with a 3/4” process connection. Designed for use in industrial conditions, it has a wide measurement range from -110 to + 20 °C... | |
| The Easidew I.S. (intrinsically safe) is designed to measure trace moisture and water dew-point in hazardous area applications. It is certified for measuring trace moisture in flammable or explosive gases... | |
| The Easidew PRO I.S. intrinsically safe dew-point transmitter measures moisture in demanding process and refinery applications in either gases or non-polar liquids. It offers a wide measurement range of –110... | |
| The Easidew PRO XP moisture transmitter is an explosion-proof dew-point transmitter for trace moisture measurements in gases or liquids in hazardous areas. It is certified by ATEX, CQPSUS... | |
| The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process... | |
| The HC2-AW has the Rotronic Connector, and can be used with Hygrolab, Hygrolab C1 and HP23-AW-A. The HC2-AW-USB Probe has an USB interface for direct connection to a PC. The... | |
| The HC2A-S3 is the most versatile Rotronic probe perfectly suitable for meteorological applications. It measures humidity and temperature and calculates the dew/frost point. Features: Range of application -50…100 °C /... | |
| The HCD-S-MOD, a combination of the HCD-S and the Modbus cable, offers the customer an easy, and digital solution to integrate temperature and humidity into their system. The standardized MODBUS... | |
| The HF73A transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %rh and -100 to 150 °C (-148 to... | |
| The HygroCal100 provides a stable test chamber to quickly evaluate the performance of relative humidity sensors across a wide range of 5 to 95% relative humidity. Its intuitive 4” touch... | |
| The HygroFlex1 series contains inexpensive HVAC transmitters for relative humidity and temperature measurement. The devices are equipped with the Rotronic tried-and-tested Hygromer® IN-1sensor and boast unbeatable value for money. Features:... | |
| The HygroFlex3 series is ideal for all applications where good accuracy measurement of humidity and temperature is of critical importance. The transmitters can be used in a wide range of... | |
| The HygroFlex5 series and HygroFlex 8 series is compatible with HC2A probes which offers a high variety in temperature ranges, accuracy and body types. This device generation also boasts a... | |
| The HygroPalm HP23-A is the high-end product in our range of handheld instruments. In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety... | |
| The Michell HG10 Humidity Calibration System is a computer-controlled automatic calibration system for humidity sensors. The HG10 is capable of repeatable generation of temperature and relative humidity set points over... | |
| The Michell range of dew-point generators provides flexibility and control at a competitive price. Based on the volumetric mixing of dry and wet gases, the instruments can be controlled either... | |
| The OptiCal is a premium, self-contained calibrator for humidity sensors. It features an integrated chilled-mirror reference which enables the operator to perform calibrations that are traceable to national standards. The... | |
| The Optidew 401 and Optidew 501 are fast-responding chilled mirror hygrometers utilizing the latest developments in chilled mirror technology. Ideal for use in industrial humidity control and precision laboratory applications. | |
| The Rotronic HygroFlex5-EX series consists of two-channel transmitters for the exact measurement of humidity and temperature in explosive atmospheres. This device conforms to the latest international standards. The robust aluminium... | |
| The Rotronic HygroLab is an innovative high-end laboratory analyzer for water activity measurements with up to four measurement probe inputs. Simultaneous or asynchronous measurement with the tried-and-tested AW Quick measuring... | |
| The Rotronic industrial Humidity and Temperature probes are built for demanding Industrial environments and cover a wide temperature range of -100…200 °C / 0…100% RH. With an outstanding accuracy ± | |
| The S4000 TRS measures very dry dew points down to -100 °C (-148 °F) with ±0.1 °C accuracy. It features excellent stability and reproducibility across its entire measurement range and... | |
| The S8000 -100 hygrometer directly measures the formation of condensation on a mirrored surface, offering the widest possible measurement range of -100...+20 °C frost/dew point. It uses a unique advanced... | |
| The S8000 precision hygrometer provides a direct measurement of dew point, temperature and pressure. Suitable for both industrial and laboratory applications, the instrument is compact and self-contained. Dew-point measurement is... | |
| The S8000 Remote is a compact chilled mirror hygrometer with a remote sensor. It provides it provides fundamentally derived, high precision relative humidity readings necessary for validating the results of... | |
| The S8000 RS is a high-precision chilled mirror reference hygrometer which gives highly accurate and repeatable measurements of dew-point and humidity. It is intended for use as a reference instrument... | |
| The S904 is a stand-alone and transportable humidity calibrator which is easy to use and maintain. The calibration chamber features 5 interchangeable ports to accommodate virtually any brand, type or... | |
| The SF52 dew-point transmitter is a simple, cost effective moisture sensor designed for use in harsh industrial dryer applications. It is reliable and tough enough to withstand the high temperatures... | |
| The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures... | |
| The SF82 Online has been developed as a fast-response, quick-to-install hygrometer system for the complete dew-point measurement range of -60 up to +60 °C dew point, which covers many moisture... | |
| The standard Rotronic Humidity and Temperature probes can be used in application with temperature from -50…100°C / 0…100 % RH. With an outstanding accuracy ± 0.8% RH ±0.1°C. For calibration... | |
| The XB OEM transmitter consists of a cable pps probe and PCB without housing. Thanks to its compact size, high accuracy and various selection possibilities, the transmitter can be adapted... |