Process Sensing Technologies USA Process Moisture Analyzer - Michell Promet I.S Pmetis

Description
Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S. combines Michell’s proven Ceramic Metal-Oxide Moisture Sensor with ES70 sample conditioning systems to provide a reliable and easy to operate, multi-channel on-line instrument for both flammable and non-flammable gases. Single or multichannel configurations are available. Up to four Promet I.S. or Liquidew I.S. moisture in liquid analyzers may be combined via the multi-channel control unit. Features: Simple, cost efficient operation and low-maintenance Immune to chemical attack from H2S, mercaptans and other sulphides Protected against glycol or other liquid contaminants Accurate direct dew-point measurement at process pressure up to 45 MPa Moisture range from ambient to ppb level with exhaustive list of hygrometric units, including key parameters of natural gas Two 4-20 mA configurable outputs and digital Modbus RTU based communication Assured calibration integrity traceable to NPL (UK) and NIST (USA) User programmable or real-time active pressure compensation for moisture content calculation Multichannel with up to 4 independent measurement channels Customer configurable ES70 sample systems Applications: Natural gas production and processing Pipeline drying Offshore export pipeline natural gas Transmission pipeline monitoring Fiscal metering of gas Gas storage facilities Hydrogen production, storage and transportation including natural gas injection LNG production processing and receiving terminals
Description
Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S. combines Michell’s proven Ceramic Metal-Oxide Moisture Sensor with ES70 sample conditioning systems to provide a reliable and easy to operate, multi-channel on-line instrument for both flammable and non-flammable gases. Single or multichannel configurations are available. Up to four Promet I.S. or Liquidew I.S. moisture in liquid analyzers may be combined via the multi-channel control unit. Features: Simple, cost efficient operation and low-maintenance Immune to chemical attack from H2S, mercaptans and other sulphides Protected against glycol or other liquid contaminants Accurate direct dew-point measurement at process pressure up to 45 MPa Moisture range from ambient to ppb level with exhaustive list of hygrometric units, including key parameters of natural gas Two 4-20 mA configurable outputs and digital Modbus RTU based communication Assured calibration integrity traceable to NPL (UK) and NIST (USA) User programmable or real-time active pressure compensation for moisture content calculation Multichannel with up to 4 independent measurement channels Customer configurable ES70 sample systems Applications: Natural gas production and processing Pipeline drying Offshore export pipeline natural gas Transmission pipeline monitoring Fiscal metering of gas Gas storage facilities Hydrogen production, storage and transportation including natural gas injection LNG production processing and receiving terminals

Suppliers

Company
Product
Description
Supplier Links
Process Moisture Analyzer - Michell Promet I.S - Pmetis - Process Sensing Technologies USA
Hauppauge, NY, United States
Process Moisture Analyzer - Michell Promet I.S
Pmetis
Process Moisture Analyzer - Michell Promet I.S Pmetis
Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S. combines Michell’s proven Ceramic Metal-Oxide Moisture Sensor with ES70 sample conditioning systems to provide a reliable and easy to operate, multi-channel on-line instrument for both flammable and non-flammable gases. Single or multichannel configurations are available. Up to four Promet I.S. or Liquidew I.S. moisture in liquid analyzers may be combined via the multi-channel control unit. Features: Simple, cost efficient operation and low-maintenance Immune to chemical attack from H2S, mercaptans and other sulphides Protected against glycol or other liquid contaminants Accurate direct dew-point measurement at process pressure up to 45 MPa Moisture range from ambient to ppb level with exhaustive list of hygrometric units, including key parameters of natural gas Two 4-20 mA configurable outputs and digital Modbus RTU based communication Assured calibration integrity traceable to NPL (UK) and NIST (USA) User programmable or real-time active pressure compensation for moisture content calculation Multichannel with up to 4 independent measurement channels Customer configurable ES70 sample systems Applications: Natural gas production and processing Pipeline drying Offshore export pipeline natural gas Transmission pipeline monitoring Fiscal metering of gas Gas storage facilities Hydrogen production, storage and transportation including natural gas injection LNG production processing and receiving terminals

Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S. combines Michell’s proven Ceramic Metal-Oxide Moisture Sensor with ES70 sample conditioning systems to provide a reliable and easy to operate, multi-channel on-line instrument for both flammable and non-flammable gases.

Single or multichannel configurations are available. Up to four Promet I.S. or Liquidew I.S. moisture in liquid analyzers may be combined via the multi-channel control unit.

Features:

  • Simple, cost efficient operation and low-maintenance
  • Immune to chemical attack from H2S, mercaptans and other sulphides
  • Protected against glycol or other liquid contaminants
  • Accurate direct dew-point measurement at process pressure up to 45 MPa
  • Moisture range from ambient to ppb level with exhaustive list of hygrometric units, including key parameters of natural gas
  • Two 4-20 mA configurable outputs and digital Modbus RTU based communication
  • Assured calibration integrity traceable to NPL (UK) and NIST (USA)
  • User programmable or real-time active pressure compensation for moisture content calculation
  • Multichannel with up to 4 independent measurement channels
  • Customer configurable ES70 sample systems Applications:
  • Natural gas production and processing
  • Pipeline drying
  • Offshore export pipeline natural gas
  • Transmission pipeline monitoring
  • Fiscal metering of gas
  • Gas storage facilities
  • Hydrogen production, storage and transportation including natural gas injection
  • LNG production processing and receiving terminals
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number Pmetis
Product Name Process Moisture Analyzer - Michell Promet I.S
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Gas Monitor - Z-Gard® DS MPO Dual Gas Sensor - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Total Analysis Process Analyzer - 9730 - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Dry colorimetry Sensi-Tape® detection with solid state optics source
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
CLP/Nextstep (Legacy) Hydrazine/MMH Cassette -  - DOD Technologies Inc.
Specs
Mounting Type Portable
Sensor Technology Colorimetric
View Details