Process Sensing Technologies USA Process Moisture Analyzer - Michell QMA601 QMA601

Description
The QMA601 Process Moisture Analyzer provides highly reliable, fast and accurate measurement of moisture content in a wide variety of carrier gases. It has a lower detection limit of 0.1 ppmV with reliable accuracy at sub-ppm trace moisture levels. Using Michell’s latest developments in Quartz Crystal Microbalance technology the analyzer measures moisture levels effectively even in gases with changing background compositions. It is fully certified for use in hazardous areas. The QMA601 requires only minimal routine maintenance to ensure low cost of ownership. It features an intuitive ‘through the glass’ touch screen interface which is both easy to use and also means that the analyzer can be interrogated and configured without the need for a hot works permit. QMA601 is suitable for use with natural gas containing up to 20% hydrogen with no further modification required. Features: Fast and reliable measurement from 0.1 to 2000ppmV Accuracy of ±0.1ppmV at <1ppmV and 10% of reading from 1 to 2000ppmV Maintenance-free for 3 years Built-in verification of customer process gas IECEx, ATEX, TC-TR Ex certified for Exd flameproof, cQPSus certified for explosion proof Intuitive, color HMI with touch-screen keypad; no ‘hot work’ permit required 14 internal alarms 21 predefined carrier gases and 3 user-defined gases Proven Michell Instruments quality: 40 years of expertise in moisture measurement built into the design Applications: Molecular sieve dehydration of natural gas Natural Gas transmission and storage Refinery catalytic reforming — recycle gas monitoring Ethylene and propylene production LNG production / revaporization Glycol dehydration of natural gas
Description
The QMA601 Process Moisture Analyzer provides highly reliable, fast and accurate measurement of moisture content in a wide variety of carrier gases. It has a lower detection limit of 0.1 ppmV with reliable accuracy at sub-ppm trace moisture levels. Using Michell’s latest developments in Quartz Crystal Microbalance technology the analyzer measures moisture levels effectively even in gases with changing background compositions. It is fully certified for use in hazardous areas. The QMA601 requires only minimal routine maintenance to ensure low cost of ownership. It features an intuitive ‘through the glass’ touch screen interface which is both easy to use and also means that the analyzer can be interrogated and configured without the need for a hot works permit. QMA601 is suitable for use with natural gas containing up to 20% hydrogen with no further modification required. Features: Fast and reliable measurement from 0.1 to 2000ppmV Accuracy of ±0.1ppmV at <1ppmV and 10% of reading from 1 to 2000ppmV Maintenance-free for 3 years Built-in verification of customer process gas IECEx, ATEX, TC-TR Ex certified for Exd flameproof, cQPSus certified for explosion proof Intuitive, color HMI with touch-screen keypad; no ‘hot work’ permit required 14 internal alarms 21 predefined carrier gases and 3 user-defined gases Proven Michell Instruments quality: 40 years of expertise in moisture measurement built into the design Applications: Molecular sieve dehydration of natural gas Natural Gas transmission and storage Refinery catalytic reforming — recycle gas monitoring Ethylene and propylene production LNG production / revaporization Glycol dehydration of natural gas

Suppliers

Company
Product
Description
Supplier Links
Process Moisture Analyzer - Michell QMA601 - QMA601 - Process Sensing Technologies USA
Hauppauge, NY, United States
Process Moisture Analyzer - Michell QMA601
QMA601
Process Moisture Analyzer - Michell QMA601 QMA601
The QMA601 Process Moisture Analyzer provides highly reliable, fast and accurate measurement of moisture content in a wide variety of carrier gases. It has a lower detection limit of 0.1 ppmV with reliable accuracy at sub-ppm trace moisture levels. Using Michell’s latest developments in Quartz Crystal Microbalance technology the analyzer measures moisture levels effectively even in gases with changing background compositions. It is fully certified for use in hazardous areas. The QMA601 requires only minimal routine maintenance to ensure low cost of ownership. It features an intuitive ‘through the glass’ touch screen interface which is both easy to use and also means that the analyzer can be interrogated and configured without the need for a hot works permit. QMA601 is suitable for use with natural gas containing up to 20% hydrogen with no further modification required. Features: Fast and reliable measurement from 0.1 to 2000ppmV Accuracy of ±0.1ppmV at <1ppmV and 10% of reading from 1 to 2000ppmV Maintenance-free for 3 years Built-in verification of customer process gas IECEx, ATEX, TC-TR Ex certified for Exd flameproof, cQPSus certified for explosion proof Intuitive, color HMI with touch-screen keypad; no ‘hot work’ permit required 14 internal alarms 21 predefined carrier gases and 3 user-defined gases Proven Michell Instruments quality: 40 years of expertise in moisture measurement built into the design Applications: Molecular sieve dehydration of natural gas Natural Gas transmission and storage Refinery catalytic reforming — recycle gas monitoring Ethylene and propylene production LNG production / revaporization Glycol dehydration of natural gas

The QMA601 Process Moisture Analyzer provides highly reliable, fast and accurate measurement of moisture content in a wide variety of carrier gases. It has a lower detection limit of 0.1 ppmV with reliable accuracy at sub-ppm trace moisture levels. Using Michell’s latest developments in Quartz Crystal Microbalance technology the analyzer measures moisture levels effectively even in gases with changing background compositions. It is fully certified for use in hazardous areas.

The QMA601 requires only minimal routine maintenance to ensure low cost of ownership. It features an intuitive ‘through the glass’ touch screen interface which is both easy to use and also means that the analyzer can be interrogated and configured without the need for a hot works permit.

QMA601 is suitable for use with natural gas containing up to 20% hydrogen with no further modification required.

Features:

  • Fast and reliable measurement from 0.1 to 2000ppmV
  • Accuracy of ±0.1ppmV at <1ppmV and 10% of reading from 1 to 2000ppmV
  • Maintenance-free for 3 years
  • Built-in verification of customer process gas
  • IECEx, ATEX, TC-TR Ex certified for Exd flameproof, cQPSus certified for explosion proof
  • Intuitive, color HMI with touch-screen keypad; no ‘hot work’ permit required
  • 14 internal alarms
  • 21 predefined carrier gases and 3 user-defined gases
  • Proven Michell Instruments quality: 40 years of expertise in moisture measurement built into the design Applications:
  • Molecular sieve dehydration of natural gas
  • Natural Gas transmission and storage
  • Refinery catalytic reforming — recycle gas monitoring
  • Ethylene and propylene production
  • LNG production / revaporization
  • Glycol dehydration of natural gas
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number QMA601
Product Name Process Moisture Analyzer - Michell QMA601
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 1469079 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Data Logger Software for XP-7 / XPS-7II Series Gas Detectors -  - DOD Technologies Inc.
Specs
Features Intrinsically Safe
Instrument Type Detector
Mounting Type Portable
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
Compact Type Gas Analyzer - ZSVS Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types NH3; (50ppm); CO2; (15%); CO; (1000ppm); Methane (CH4) / Natural Gas; (1000ppm); NO; (1000ppm); SO2; (1000ppm)
Display Digital
View Details