Process Sensing Technologies USA Indoor Air Quality Monitoring - Rotronic CO2 Display CO2DISP

Description
Easy to Use, Eye-Catching Visualization Room / wall panel for monitoring indoor air quality. Measures and records CO2, relative humidity and temperature. Application Indoor Air Quality (IAQ) measurements in offices, conference rooms, schools, etc. Features: Benchtop or wall mounting Measures and records CO2, relative humidity and temperature Accuracy:  ± 30 ppm, ± 2.5 %RH,  ± 0.3 K ROTRONIC HYGROMER IN-1 humidity sensor Up to 40`000 data point memory for CO2, humidity and temperature values Adjustable, visual CO2 alert indicator Data download via USB flash drive
Description
Easy to Use, Eye-Catching Visualization Room / wall panel for monitoring indoor air quality. Measures and records CO2, relative humidity and temperature. Application Indoor Air Quality (IAQ) measurements in offices, conference rooms, schools, etc. Features: Benchtop or wall mounting Measures and records CO2, relative humidity and temperature Accuracy:  ± 30 ppm, ± 2.5 %RH,  ± 0.3 K ROTRONIC HYGROMER IN-1 humidity sensor Up to 40`000 data point memory for CO2, humidity and temperature values Adjustable, visual CO2 alert indicator Data download via USB flash drive

Suppliers

Company
Product
Description
Supplier Links
Indoor Air Quality Monitoring - Rotronic CO2 Display - CO2DISP - Process Sensing Technologies USA
Hauppauge, NY, United States
Indoor Air Quality Monitoring - Rotronic CO2 Display
CO2DISP
Indoor Air Quality Monitoring - Rotronic CO2 Display CO2DISP
Easy to Use, Eye-Catching Visualization Room / wall panel for monitoring indoor air quality. Measures and records CO2, relative humidity and temperature. Application Indoor Air Quality (IAQ) measurements in offices, conference rooms, schools, etc. Features: Benchtop or wall mounting Measures and records CO2, relative humidity and temperature Accuracy:  ± 30 ppm, ± 2.5 %RH,  ± 0.3 K ROTRONIC HYGROMER IN-1 humidity sensor Up to 40`000 data point memory for CO2, humidity and temperature values Adjustable, visual CO2 alert indicator Data download via USB flash drive

Easy to Use, Eye-Catching Visualization

Room / wall panel for monitoring indoor air quality. Measures and records CO2, relative humidity and temperature.

Application

Indoor Air Quality (IAQ) measurements in offices, conference rooms, schools, etc.

Features:

  • Benchtop or wall mounting
  • Measures and records CO2, relative humidity and temperature
  • Accuracy:  ± 30 ppm, ± 2.5 %RH,  ± 0.3 K
  • ROTRONIC HYGROMER IN-1 humidity sensor
  • Up to 40`000 data point memory for CO2, humidity and temperature values
  • Adjustable, visual CO2 alert indicator
  • Data download via USB flash drive
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number CO2DISP
Product Name Indoor Air Quality Monitoring - Rotronic CO2 Display
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 1469079 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details