Process Sensing Technologies USA AII Portable Oxygen Analyzers GPR-1000/1100/2000/3500 MO GPR1000

Description
Suitable for trace oxygen measurements from 0.1 ppm through to purity applications at 100% oxygen, these rugged portable instruments share the same advanced sensor technology as the online process oxygen analyzers ensuring confidence in their reliability and accuracy. The Analytical Instruments concept of using the same HMI and menu structures for portable and online analyzers makes it extremely easy for operators to use both types of instruments on their site without need for extra training. Features: Measurement ranges from 0-10 ppm up to 0-100% O2 Up to 5 ranges per model with manual or auto-ranging feature ATEX models are rated for IIC gases Rugged design, proven to last in field operation Lightweight (2.5Kgs) and easy to use Up to 30 days battery life (40 hours with pump) 24 to 32 months sensor life span (in normal use) Internal pump option 0-1V output XLT sensor options for CO2 background
Description
Suitable for trace oxygen measurements from 0.1 ppm through to purity applications at 100% oxygen, these rugged portable instruments share the same advanced sensor technology as the online process oxygen analyzers ensuring confidence in their reliability and accuracy. The Analytical Instruments concept of using the same HMI and menu structures for portable and online analyzers makes it extremely easy for operators to use both types of instruments on their site without need for extra training. Features: Measurement ranges from 0-10 ppm up to 0-100% O2 Up to 5 ranges per model with manual or auto-ranging feature ATEX models are rated for IIC gases Rugged design, proven to last in field operation Lightweight (2.5Kgs) and easy to use Up to 30 days battery life (40 hours with pump) 24 to 32 months sensor life span (in normal use) Internal pump option 0-1V output XLT sensor options for CO2 background

Suppliers

Company
Product
Description
Supplier Links
AII Portable Oxygen Analyzers GPR-1000/1100/2000/3500 MO - GPR1000 - Process Sensing Technologies USA
Hauppauge, NY, United States
AII Portable Oxygen Analyzers GPR-1000/1100/2000/3500 MO
GPR1000
AII Portable Oxygen Analyzers GPR-1000/1100/2000/3500 MO GPR1000
Suitable for trace oxygen measurements from 0.1 ppm through to purity applications at 100% oxygen, these rugged portable instruments share the same advanced sensor technology as the online process oxygen analyzers ensuring confidence in their reliability and accuracy. The Analytical Instruments concept of using the same HMI and menu structures for portable and online analyzers makes it extremely easy for operators to use both types of instruments on their site without need for extra training. Features: Measurement ranges from 0-10 ppm up to 0-100% O2 Up to 5 ranges per model with manual or auto-ranging feature ATEX models are rated for IIC gases Rugged design, proven to last in field operation Lightweight (2.5Kgs) and easy to use Up to 30 days battery life (40 hours with pump) 24 to 32 months sensor life span (in normal use) Internal pump option 0-1V output XLT sensor options for CO2 background

Suitable for trace oxygen measurements from 0.1 ppm through to purity applications at 100% oxygen, these rugged portable instruments share the same advanced sensor technology as the online process oxygen analyzers ensuring confidence in their reliability and accuracy.

The Analytical Instruments concept of using the same HMI and menu structures for portable and online analyzers makes it extremely easy for operators to use both types of instruments on their site without need for extra training.

Features:

  • Measurement ranges from 0-10 ppm up to 0-100% O2
  • Up to 5 ranges per model with manual or auto-ranging feature
  • ATEX models are rated for IIC gases
  • Rugged design, proven to last in field operation
  • Lightweight (2.5Kgs) and easy to use
  • Up to 30 days battery life (40 hours with pump)
  • 24 to 32 months sensor life span (in normal use)
  • Internal pump option
  • 0-1V output
  • XLT sensor options for CO2 background
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number GPR1000
Product Name AII Portable Oxygen Analyzers GPR-1000/1100/2000/3500 MO
Measurement Type %Volume; Trace
Display Digital
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Air Quality Monitors - 1746575 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details