Process Sensing Technologies USA Meteorology RH and T Probes - Rotronic MP100A/MP400A METP100A400A

Description
The MP100A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only 0.25 seconds during each measurement. The linear output signals are consistent with the requirements of most data acquisition systems. Features: Very robust, therefore high long-term stability Voltage and current outputs for humidity and temperature Hygromer® IN-1 sensor / Pt100 Class A Cable length compensation up to 100 m Connection with T4/T7 connector or cable with open endsApplications: Weather stations Agriculture Ice warning systems Snowmaking systems
Description
The MP100A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only 0.25 seconds during each measurement. The linear output signals are consistent with the requirements of most data acquisition systems. Features: Very robust, therefore high long-term stability Voltage and current outputs for humidity and temperature Hygromer® IN-1 sensor / Pt100 Class A Cable length compensation up to 100 m Connection with T4/T7 connector or cable with open endsApplications: Weather stations Agriculture Ice warning systems Snowmaking systems

Suppliers

Company
Product
Description
Supplier Links
Meteorology RH and T Probes - Rotronic MP100A/MP400A - METP100A400A - Process Sensing Technologies USA
Hauppauge, NY, United States
Meteorology RH and T Probes - Rotronic MP100A/MP400A
METP100A400A
Meteorology RH and T Probes - Rotronic MP100A/MP400A METP100A400A
The MP100A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only 0.25 seconds during each measurement. The linear output signals are consistent with the requirements of most data acquisition systems. Features: Very robust, therefore high long-term stability Voltage and current outputs for humidity and temperature Hygromer® IN-1 sensor / Pt100 Class A Cable length compensation up to 100 m Connection with T4/T7 connector or cable with open endsApplications: Weather stations Agriculture Ice warning systems Snowmaking systems

The MP100A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only 0.25 seconds during each measurement. The linear output signals are consistent with the requirements of most data acquisition systems.

Features:

  • Very robust, therefore high long-term stability
  • Voltage and current outputs for humidity and temperature
  • Hygromer® IN-1 sensor / Pt100 Class A
  • Cable length compensation up to 100 m
  • Connection with T4/T7 connector or cable with open endsApplications:
  • Weather stations
  • Agriculture
  • Ice warning systems
  • Snowmaking systems
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number METP100A400A
Product Name Meteorology RH and T Probes - Rotronic MP100A/MP400A
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details