Process Sensing Technologies USA Binary Gas Analyzer - LDetek LD8000-TCD ld8000tcd

Description
The LD8000-TCD analyzer offers direct and continuous measurements of a gas component in a binary gas mixture. It is a compact, rack-mountable unit for industrial & laboratory use. It uses a Thermal Conductivity Detector (TCD) enabling measurements in the ppm to % measurements for binary gas mixtures. Measurements of one component in more complex gas mixtures is also achievable when the background gases have the same ratio to each other or have similar thermal conductivity values. The larger the difference between the thermal conductivity of the gas of interest and the background gas(es), the lower the limit of detection. For this reason, each application will different measurement ranges. Features: Unique Thermal Conductivity Detector (TCD) Bootloader integrated for software update via Ethernet Large scale measurement 4-20 mA output as standard Range Identification Relay Maintenance free LAN/Web control Micro-valve for very low dead volume and fast purging time 3U cabinet Applications: Gas Manufacturing Facilities: monitoring Pressure Swing Adsorption (PSA) Systems Gas management system Gas blending equipment Air Liquification Plants: monitoring purity of Ar, O2, H2, N2, He, CO2, or Ne Welding gas control Steel Mills: CO2 in off-gas from gas generators Petroleum Refineries: H2 purity in C1 - C6 hydrocarbons Speciality gas laboratories Heat Treating: H2 in N2 and other annealing gases Process control Power Generation Plants: H2 cooling gas in turbine generator housings; CO2 in turbine generator housing; checking H2 purity Ammonia Plants Chemical plants Refrigeration Facilities
Description
The LD8000-TCD analyzer offers direct and continuous measurements of a gas component in a binary gas mixture. It is a compact, rack-mountable unit for industrial & laboratory use. It uses a Thermal Conductivity Detector (TCD) enabling measurements in the ppm to % measurements for binary gas mixtures. Measurements of one component in more complex gas mixtures is also achievable when the background gases have the same ratio to each other or have similar thermal conductivity values. The larger the difference between the thermal conductivity of the gas of interest and the background gas(es), the lower the limit of detection. For this reason, each application will different measurement ranges. Features: Unique Thermal Conductivity Detector (TCD) Bootloader integrated for software update via Ethernet Large scale measurement 4-20 mA output as standard Range Identification Relay Maintenance free LAN/Web control Micro-valve for very low dead volume and fast purging time 3U cabinet Applications: Gas Manufacturing Facilities: monitoring Pressure Swing Adsorption (PSA) Systems Gas management system Gas blending equipment Air Liquification Plants: monitoring purity of Ar, O2, H2, N2, He, CO2, or Ne Welding gas control Steel Mills: CO2 in off-gas from gas generators Petroleum Refineries: H2 purity in C1 - C6 hydrocarbons Speciality gas laboratories Heat Treating: H2 in N2 and other annealing gases Process control Power Generation Plants: H2 cooling gas in turbine generator housings; CO2 in turbine generator housing; checking H2 purity Ammonia Plants Chemical plants Refrigeration Facilities

Suppliers

Company
Product
Description
Supplier Links
Binary Gas Analyzer - LDetek LD8000-TCD - ld8000tcd - Process Sensing Technologies USA
Hauppauge, NY, United States
Binary Gas Analyzer - LDetek LD8000-TCD
ld8000tcd
Binary Gas Analyzer - LDetek LD8000-TCD ld8000tcd
The LD8000-TCD analyzer offers direct and continuous measurements of a gas component in a binary gas mixture. It is a compact, rack-mountable unit for industrial & laboratory use. It uses a Thermal Conductivity Detector (TCD) enabling measurements in the ppm to % measurements for binary gas mixtures. Measurements of one component in more complex gas mixtures is also achievable when the background gases have the same ratio to each other or have similar thermal conductivity values. The larger the difference between the thermal conductivity of the gas of interest and the background gas(es), the lower the limit of detection. For this reason, each application will different measurement ranges. Features: Unique Thermal Conductivity Detector (TCD) Bootloader integrated for software update via Ethernet Large scale measurement 4-20 mA output as standard Range Identification Relay Maintenance free LAN/Web control Micro-valve for very low dead volume and fast purging time 3U cabinet Applications: Gas Manufacturing Facilities: monitoring Pressure Swing Adsorption (PSA) Systems Gas management system Gas blending equipment Air Liquification Plants: monitoring purity of Ar, O2, H2, N2, He, CO2, or Ne Welding gas control Steel Mills: CO2 in off-gas from gas generators Petroleum Refineries: H2 purity in C1 - C6 hydrocarbons Speciality gas laboratories Heat Treating: H2 in N2 and other annealing gases Process control Power Generation Plants: H2 cooling gas in turbine generator housings; CO2 in turbine generator housing; checking H2 purity Ammonia Plants Chemical plants Refrigeration Facilities

The LD8000-TCD analyzer offers direct and continuous measurements of a gas component in a binary gas mixture. It is a compact, rack-mountable unit for industrial & laboratory use. It uses a Thermal Conductivity Detector (TCD) enabling measurements in the ppm to % measurements for binary gas mixtures.

Measurements of one component in more complex gas mixtures is also achievable when the background gases have the same ratio to each other or have similar thermal conductivity values.

The larger the difference between the thermal conductivity of the gas of interest and the background gas(es), the lower the limit of detection. For this reason, each application will different measurement ranges.

Features:

  • Unique Thermal Conductivity Detector (TCD)
  • Bootloader integrated for software update via Ethernet
  • Large scale measurement
  • 4-20 mA output as standard
  • Range Identification Relay
  • Maintenance free
  • LAN/Web control
  • Micro-valve for very low dead volume and fast purging time
  • 3U cabinet Applications:
  • Gas Manufacturing Facilities: monitoring Pressure Swing Adsorption (PSA) Systems
  • Gas management system
  • Gas blending equipment
  • Air Liquification Plants: monitoring purity of Ar, O2, H2, N2, He, CO2, or Ne
  • Welding gas control
  • Steel Mills: CO2 in off-gas from gas generators
  • Petroleum Refineries: H2 purity in C1 - C6 hydrocarbons
  • Speciality gas laboratories
  • Heat Treating: H2 in N2 and other annealing gases
  • Process control
  • Power Generation Plants: H2 cooling gas in turbine generator housings; CO2 in turbine generator housing; checking H2 purity
  • Ammonia Plants
  • Chemical plants
  • Refrigeration Facilities
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number ld8000tcd
Product Name Binary Gas Analyzer - LDetek LD8000-TCD
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 2097635 - RS Components, Ltd.
Specs
Display Digital
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details