Process Sensing Technologies USA Hydrogen Sulphide Analyzers - AII GPR-7500 and GPR-7100 Series GPR7500

Description
The GPR-7500 analyzer utilizes the low-power electro-chemical sensor technology to provide a cost-effective and easy to maintain online-installation hydrogen sulfide measurement in a small package. The GPR-7100 is a portable H2S analyzer version preferably used for spot checking the process or temporary usage during servicing or commissioning of a permanent installation gas analyzer. These advanced instruments from AII are agency approved for use in flammable gas streams. Features: ATEX & UL certified variants Accurate to < 2% of scale with an LDL of 0.1 ppm H2S Dedicated sample handling systems are included Optional liquid drain system (for entrained liquids) 24 month typical sensor life (simple to exchange) Easy to use HMI for set-up, operation and field calibrationApplicati ons: Natural gas quality Biogas before and after the H2S scrubber
Description
The GPR-7500 analyzer utilizes the low-power electro-chemical sensor technology to provide a cost-effective and easy to maintain online-installation hydrogen sulfide measurement in a small package. The GPR-7100 is a portable H2S analyzer version preferably used for spot checking the process or temporary usage during servicing or commissioning of a permanent installation gas analyzer. These advanced instruments from AII are agency approved for use in flammable gas streams. Features: ATEX & UL certified variants Accurate to < 2% of scale with an LDL of 0.1 ppm H2S Dedicated sample handling systems are included Optional liquid drain system (for entrained liquids) 24 month typical sensor life (simple to exchange) Easy to use HMI for set-up, operation and field calibrationApplicati ons: Natural gas quality Biogas before and after the H2S scrubber

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Sulphide Analyzers - AII GPR-7500 and GPR-7100 Series - GPR7500 - Process Sensing Technologies USA
Hauppauge, NY, United States
Hydrogen Sulphide Analyzers - AII GPR-7500 and GPR-7100 Series
GPR7500
Hydrogen Sulphide Analyzers - AII GPR-7500 and GPR-7100 Series GPR7500
The GPR-7500 analyzer utilizes the low-power electro-chemical sensor technology to provide a cost-effective and easy to maintain online-installation hydrogen sulfide measurement in a small package. The GPR-7100 is a portable H2S analyzer version preferably used for spot checking the process or temporary usage during servicing or commissioning of a permanent installation gas analyzer. These advanced instruments from AII are agency approved for use in flammable gas streams. Features: ATEX & UL certified variants Accurate to < 2% of scale with an LDL of 0.1 ppm H2S Dedicated sample handling systems are included Optional liquid drain system (for entrained liquids) 24 month typical sensor life (simple to exchange) Easy to use HMI for set-up, operation and field calibrationApplicati ons: Natural gas quality Biogas before and after the H2S scrubber

The GPR-7500 analyzer utilizes the low-power electro-chemical sensor technology to provide a cost-effective and easy to maintain online-installation hydrogen sulfide measurement in a small package. The GPR-7100 is a portable H2S analyzer version preferably used for spot checking the process or temporary usage during servicing or commissioning of a permanent installation gas analyzer. These advanced instruments from AII are agency approved for use in flammable gas streams.

Features:

  • ATEX & UL certified variants
  • Accurate to < 2% of scale with an LDL of 0.1 ppm H2S
  • Dedicated sample handling systems are included
  • Optional liquid drain system (for entrained liquids)
  • 24 month typical sensor life (simple to exchange)
  • Easy to use HMI for set-up, operation and field calibrationApplications:
  • Natural gas quality
  • Biogas before and after the H2S scrubber
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number GPR7500
Product Name Hydrogen Sulphide Analyzers - AII GPR-7500 and GPR-7100 Series
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Air Quality Monitors - 2525138 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 158 F (70 C)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details