Process Sensing Technologies USA Portable Oxygen and Moisture Analyzer - Ntron AM Trace AM-Trace

Description
AM Trace is a transportable oxygen and moisture analyser designed to measure the internal atmosphere in the build chamber of an Additive Manufacturing Machine. AM Trace has a measurement range of 1ppm to 25% oxygen. This sensor is unaffected by hydrocarbons or volatile atmospheres and is specifically designed for low Oxygen measurement (<100> The AM Trace has a fast response time from 20.9% to low PPM Oxygen. AM Trace also incorporates a moisture sensor which allows measurement of moisture in the range of -60°C to +60°C. With touchscreen technology and front facing inputs / outputs this analyzer can be integrated into any system with ease. Features: Transportable case with handle Accurately monitors oxygen and moisture levels in the AM build chamber User-friendly touch-screen interface includes status notifications Electronic flow sensor RS-485 serial communications USB / Flash drive input Relay output for Alarm / sounder beacon configuration Integral sample pump allows you to extract the gas sample from the process.Applications : Additive Manufacturing Air Separation Inert Gas Supply Glove Box Applications Semiconductor Manufacturing Processes
Description
AM Trace is a transportable oxygen and moisture analyser designed to measure the internal atmosphere in the build chamber of an Additive Manufacturing Machine. AM Trace has a measurement range of 1ppm to 25% oxygen. This sensor is unaffected by hydrocarbons or volatile atmospheres and is specifically designed for low Oxygen measurement (<100> The AM Trace has a fast response time from 20.9% to low PPM Oxygen. AM Trace also incorporates a moisture sensor which allows measurement of moisture in the range of -60°C to +60°C. With touchscreen technology and front facing inputs / outputs this analyzer can be integrated into any system with ease. Features: Transportable case with handle Accurately monitors oxygen and moisture levels in the AM build chamber User-friendly touch-screen interface includes status notifications Electronic flow sensor RS-485 serial communications USB / Flash drive input Relay output for Alarm / sounder beacon configuration Integral sample pump allows you to extract the gas sample from the process.Applications : Additive Manufacturing Air Separation Inert Gas Supply Glove Box Applications Semiconductor Manufacturing Processes

Suppliers

Company
Product
Description
Supplier Links
Portable Oxygen and Moisture Analyzer - Ntron AM Trace - AM-Trace - Process Sensing Technologies USA
Hauppauge, NY, United States
Portable Oxygen and Moisture Analyzer - Ntron AM Trace
AM-Trace
Portable Oxygen and Moisture Analyzer - Ntron AM Trace AM-Trace
AM Trace is a transportable oxygen and moisture analyser designed to measure the internal atmosphere in the build chamber of an Additive Manufacturing Machine. AM Trace has a measurement range of 1ppm to 25% oxygen. This sensor is unaffected by hydrocarbons or volatile atmospheres and is specifically designed for low Oxygen measurement (<100> The AM Trace has a fast response time from 20.9% to low PPM Oxygen. AM Trace also incorporates a moisture sensor which allows measurement of moisture in the range of -60°C to +60°C. With touchscreen technology and front facing inputs / outputs this analyzer can be integrated into any system with ease. Features: Transportable case with handle Accurately monitors oxygen and moisture levels in the AM build chamber User-friendly touch-screen interface includes status notifications Electronic flow sensor RS-485 serial communications USB / Flash drive input Relay output for Alarm / sounder beacon configuration Integral sample pump allows you to extract the gas sample from the process.Applications : Additive Manufacturing Air Separation Inert Gas Supply Glove Box Applications Semiconductor Manufacturing Processes

AM Trace is a transportable oxygen and moisture analyser designed to measure the internal atmosphere in the build chamber of an Additive Manufacturing Machine. AM Trace has a measurement range of 1ppm to 25% oxygen. This sensor is unaffected by hydrocarbons or volatile atmospheres and is specifically designed for low Oxygen measurement (<100>

The AM Trace has a fast response time from 20.9% to low PPM Oxygen. AM Trace also incorporates a moisture sensor which allows measurement of moisture in the range of -60°C to +60°C. With touchscreen technology and front facing inputs / outputs this analyzer can be integrated into any system with ease.

Features:

  • Transportable case with handle
  • Accurately monitors oxygen and moisture levels in the AM build chamber
  • User-friendly touch-screen interface includes status notifications
  • Electronic flow sensor
  • RS-485 serial communications
  • USB / Flash drive input
  • Relay output for Alarm / sounder beacon configuration
  • Integral sample pump allows you to extract the gas sample from the process.Applications:
  • Additive Manufacturing
  • Air Separation
  • Inert Gas Supply
  • Glove Box Applications
  • Semiconductor Manufacturing Processes
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number AM-Trace
Product Name Portable Oxygen and Moisture Analyzer - Ntron AM Trace
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Air Quality Monitors - 2525138 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 158 F (70 C)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details