Process Sensing Technologies USA Safe Area Gas Detectors for Toxic Gases FGD14 FGD14

Description
The FGD14 series are stand-alone gas detectors with a front panel display of the gas level. The detectors contain 2 control relays that can be activated via user definable alarm set points; the relay contacts can then be used to control external equipment. An audible/visual remote unit is also provided with the detector. Typical applications include water purification processes, food preparation and/or storage, car parks, swimming pools and medical applications. Models are available for powering from either: A mains supply of between 85 and 265 volts ac A DC power supply from 9 to 30 voltsFeatures: Two stage alarm relays Plug-in sensor Remote audible/visual indicator unit Protection to IP54 Mains and dc powered versions availableApplication s: Water purification processes Food preparation and/or storage Medical Car parks Swimming pools
Description
The FGD14 series are stand-alone gas detectors with a front panel display of the gas level. The detectors contain 2 control relays that can be activated via user definable alarm set points; the relay contacts can then be used to control external equipment. An audible/visual remote unit is also provided with the detector. Typical applications include water purification processes, food preparation and/or storage, car parks, swimming pools and medical applications. Models are available for powering from either: A mains supply of between 85 and 265 volts ac A DC power supply from 9 to 30 voltsFeatures: Two stage alarm relays Plug-in sensor Remote audible/visual indicator unit Protection to IP54 Mains and dc powered versions availableApplication s: Water purification processes Food preparation and/or storage Medical Car parks Swimming pools

Suppliers

Company
Product
Description
Supplier Links
Safe Area Gas Detectors for Toxic Gases FGD14 - FGD14 - Process Sensing Technologies USA
Hauppauge, NY, United States
Safe Area Gas Detectors for Toxic Gases FGD14
FGD14
Safe Area Gas Detectors for Toxic Gases FGD14 FGD14
The FGD14 series are stand-alone gas detectors with a front panel display of the gas level. The detectors contain 2 control relays that can be activated via user definable alarm set points; the relay contacts can then be used to control external equipment. An audible/visual remote unit is also provided with the detector. Typical applications include water purification processes, food preparation and/or storage, car parks, swimming pools and medical applications. Models are available for powering from either: A mains supply of between 85 and 265 volts ac A DC power supply from 9 to 30 voltsFeatures: Two stage alarm relays Plug-in sensor Remote audible/visual indicator unit Protection to IP54 Mains and dc powered versions availableApplication s: Water purification processes Food preparation and/or storage Medical Car parks Swimming pools

The FGD14 series are stand-alone gas detectors with a front panel display of the gas level. The detectors contain 2 control relays that can be activated via user definable alarm set points; the relay contacts can then be used to control external equipment.

An audible/visual remote unit is also provided with the detector. Typical applications include water purification processes, food preparation and/or storage, car parks, swimming pools and medical applications.

Models are available for powering from either:

  • A mains supply of between 85 and 265 volts ac
  • A DC power supply from 9 to 30 voltsFeatures:
  • Two stage alarm relays
  • Plug-in sensor
  • Remote audible/visual indicator unit
  • Protection to IP54
  • Mains and dc powered versions availableApplications:
  • Water purification processes
  • Food preparation and/or storage
  • Medical
  • Car parks
  • Swimming pools
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number FGD14
Product Name Safe Area Gas Detectors for Toxic Gases FGD14
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details