Process Sensing Technologies USA Portable O2 Analyzers for Gas Purity Monitoring - AII GPR-1200/3500 GPR1200-3500

Description
Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel wetted parts, integrated flow meters and needle valves. It measures purity for inert gases, carbon-dioxide and oxygen. The GPR-1200 compact portable trace oxygen analyser features a 4-way valve that traps a gas sample in the sensor. This enables faster oxygen measurement times when moving from point to point in a process and also protects trace oxygen sensors from premature depletion due to exposure to ambient oxygen levels to increase their lifespan. It all adds up to economical operation and low cost of ownership for this market-leading portable oxygen analyzer range. Features: Measurement ranges from 0-10 ppm up to 0-100% O2 Accuracy of better than 2% of range 24-32 months sensor life span (in normal use) Up to 30 days battery life Internal pump option 0-1V output XLT sensor options for CO2 backgrounds Rugged industrial enclosures
Description
Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel wetted parts, integrated flow meters and needle valves. It measures purity for inert gases, carbon-dioxide and oxygen. The GPR-1200 compact portable trace oxygen analyser features a 4-way valve that traps a gas sample in the sensor. This enables faster oxygen measurement times when moving from point to point in a process and also protects trace oxygen sensors from premature depletion due to exposure to ambient oxygen levels to increase their lifespan. It all adds up to economical operation and low cost of ownership for this market-leading portable oxygen analyzer range. Features: Measurement ranges from 0-10 ppm up to 0-100% O2 Accuracy of better than 2% of range 24-32 months sensor life span (in normal use) Up to 30 days battery life Internal pump option 0-1V output XLT sensor options for CO2 backgrounds Rugged industrial enclosures

Suppliers

Company
Product
Description
Supplier Links
Portable O2 Analyzers for Gas Purity Monitoring - AII GPR-1200/3500 - GPR1200-3500 - Process Sensing Technologies USA
Hauppauge, NY, United States
Portable O2 Analyzers for Gas Purity Monitoring - AII GPR-1200/3500
GPR1200-3500
Portable O2 Analyzers for Gas Purity Monitoring - AII GPR-1200/3500 GPR1200-3500
Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel wetted parts, integrated flow meters and needle valves. It measures purity for inert gases, carbon-dioxide and oxygen. The GPR-1200 compact portable trace oxygen analyser features a 4-way valve that traps a gas sample in the sensor. This enables faster oxygen measurement times when moving from point to point in a process and also protects trace oxygen sensors from premature depletion due to exposure to ambient oxygen levels to increase their lifespan. It all adds up to economical operation and low cost of ownership for this market-leading portable oxygen analyzer range. Features: Measurement ranges from 0-10 ppm up to 0-100% O2 Accuracy of better than 2% of range 24-32 months sensor life span (in normal use) Up to 30 days battery life Internal pump option 0-1V output XLT sensor options for CO2 backgrounds Rugged industrial enclosures

Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel wetted parts, integrated flow meters and needle valves. It measures purity for inert gases, carbon-dioxide and oxygen. The GPR-1200 compact portable trace oxygen analyser features a 4-way valve that traps a gas sample in the sensor. This enables faster oxygen measurement times when moving from point to point in a process and also protects trace oxygen sensors from premature depletion due to exposure to ambient oxygen levels to increase their lifespan. It all adds up to economical operation and low cost of ownership for this market-leading portable oxygen analyzer range.

Features:

  • Measurement ranges from 0-10 ppm up to 0-100% O2
  • Accuracy of better than 2% of range
  • 24-32 months sensor life span (in normal use)
  • Up to 30 days battery life
  • Internal pump option
  • 0-1V output
  • XLT sensor options for CO2 backgrounds
  • Rugged industrial enclosures
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number GPR1200-3500
Product Name Portable O2 Analyzers for Gas Purity Monitoring - AII GPR-1200/3500
Measurement Type %Volume; Trace
Display Digital
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Air Quality Monitors - 2649759 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details