Process Sensing Technologies USA FGD10B Flameproof Fixed Gas Detectors FGD10B

Description
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). Examples are the oil, gas and chemicals industries. They can be supplied either in cast aluminium (standard type) or grade 316 stainless steel (suffix '-SS'). The detectors are fitted with a single sensor that be either an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the detection of specific toxic gases and oxygen. Features: Certified Ex d IIC to IECEx and ATEX Industry standard 4 to 20mA output Protection to IP65  Optional plug-in handheld configuration unit for FGD10B Available in aluminium or stainless-steel enclosuresApplicatio ns: Oil & Gas industry Industrial Energy Construction Chemical Medical Maritime
Description
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). Examples are the oil, gas and chemicals industries. They can be supplied either in cast aluminium (standard type) or grade 316 stainless steel (suffix '-SS'). The detectors are fitted with a single sensor that be either an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the detection of specific toxic gases and oxygen. Features: Certified Ex d IIC to IECEx and ATEX Industry standard 4 to 20mA output Protection to IP65  Optional plug-in handheld configuration unit for FGD10B Available in aluminium or stainless-steel enclosuresApplicatio ns: Oil & Gas industry Industrial Energy Construction Chemical Medical Maritime

Suppliers

Company
Product
Description
Supplier Links
FGD10B Flameproof Fixed Gas Detectors - FGD10B - Process Sensing Technologies USA
Hauppauge, NY, United States
FGD10B Flameproof Fixed Gas Detectors
FGD10B
FGD10B Flameproof Fixed Gas Detectors FGD10B
Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). Examples are the oil, gas and chemicals industries. They can be supplied either in cast aluminium (standard type) or grade 316 stainless steel (suffix '-SS'). The detectors are fitted with a single sensor that be either an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the detection of specific toxic gases and oxygen. Features: Certified Ex d IIC to IECEx and ATEX Industry standard 4 to 20mA output Protection to IP65  Optional plug-in handheld configuration unit for FGD10B Available in aluminium or stainless-steel enclosuresApplicatio ns: Oil & Gas industry Industrial Energy Construction Chemical Medical Maritime

Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation responsible for the safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure).

Examples are the oil, gas and chemicals industries.

They can be supplied either in cast aluminium (standard type) or grade 316 stainless steel (suffix '-SS').

The detectors are fitted with a single sensor that be either an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the detection of specific toxic gases and oxygen.

Features:

  • Certified Ex d IIC to IECEx and ATEX
  • Industry standard 4 to 20mA output
  • Protection to IP65 
  • Optional plug-in handheld configuration unit for FGD10B
  • Available in aluminium or stainless-steel enclosuresApplications:
  • Oil & Gas industry
  • Industrial
  • Energy
  • Construction
  • Chemical
  • Medical
  • Maritime
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number FGD10B
Product Name FGD10B Flameproof Fixed Gas Detectors
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2097635 - RS Components, Ltd.
Specs
Display Digital
View Details
GTD-2000Tx Explosion Proof Toxic Gas Detector -  - DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms; Intrinsically Safe
Instrument Type Detector
View Details
Controller Unit - 9010/9020 - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible
View Details
Automobile Exhaust Gas Analyzer - ZKE Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types CO2; (0-10vol%); CO; (0-10vl%); O2; (0-25vol%); (HC-0-14000ppm)
Display Digital
View Details