Process Sensing Technologies USA Compact Oxygen Transmitter - Ntron SenzTx SenzTX

Description
The SenzTx is a compact and robust O2 transmitter that utilises zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows measurement in background gases containing hydrocarbons. The minimum output range of 0 to 10ppm is ideal for nitrogen generation or glove box monitoring. The SenzTx transmitter can also be supplied with measuring ranges up to 0 to 96% O2 for oxygen concentrators. The flexibility is further enhanced by process connection multiple output options. Features: Zirconia or electrochemical sensor technology options Measurement range: 0 to 10ppm up to 0 to 96% O2 RS 485 modbus protocol 24VDC power supply KF40 Flange, Flowthrough and Flow Orifice process connection options available Combined Sensor & Electronics allows for ease of integration Lightweight and robust (< 0.3Kgs) Associated Dew Point Moisture Sensor Industry 4.0 Data Monitoring System
Description
The SenzTx is a compact and robust O2 transmitter that utilises zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows measurement in background gases containing hydrocarbons. The minimum output range of 0 to 10ppm is ideal for nitrogen generation or glove box monitoring. The SenzTx transmitter can also be supplied with measuring ranges up to 0 to 96% O2 for oxygen concentrators. The flexibility is further enhanced by process connection multiple output options. Features: Zirconia or electrochemical sensor technology options Measurement range: 0 to 10ppm up to 0 to 96% O2 RS 485 modbus protocol 24VDC power supply KF40 Flange, Flowthrough and Flow Orifice process connection options available Combined Sensor & Electronics allows for ease of integration Lightweight and robust (< 0.3Kgs) Associated Dew Point Moisture Sensor Industry 4.0 Data Monitoring System

Suppliers

Company
Product
Description
Supplier Links
Compact Oxygen Transmitter - Ntron SenzTx - SenzTX - Process Sensing Technologies USA
Hauppauge, NY, United States
Compact Oxygen Transmitter - Ntron SenzTx
SenzTX
Compact Oxygen Transmitter - Ntron SenzTx SenzTX
The SenzTx is a compact and robust O2 transmitter that utilises zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows measurement in background gases containing hydrocarbons. The minimum output range of 0 to 10ppm is ideal for nitrogen generation or glove box monitoring. The SenzTx transmitter can also be supplied with measuring ranges up to 0 to 96% O2 for oxygen concentrators. The flexibility is further enhanced by process connection multiple output options. Features: Zirconia or electrochemical sensor technology options Measurement range: 0 to 10ppm up to 0 to 96% O2 RS 485 modbus protocol 24VDC power supply KF40 Flange, Flowthrough and Flow Orifice process connection options available Combined Sensor & Electronics allows for ease of integration Lightweight and robust (< 0.3Kgs) Associated Dew Point Moisture Sensor Industry 4.0 Data Monitoring System

The SenzTx is a compact and robust O2 transmitter that utilises zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and a long service life with virtually no drift, whilst the electrochemical sensor allows measurement in background gases containing hydrocarbons.

The minimum output range of 0 to 10ppm is ideal for nitrogen generation or glove box monitoring. The SenzTx transmitter can also be supplied with measuring ranges up to 0 to 96% O2 for oxygen concentrators.

The flexibility is further enhanced by process connection multiple output options.

Features:

  • Zirconia or electrochemical sensor technology options
  • Measurement range: 0 to 10ppm up to 0 to 96% O2
  • RS 485 modbus protocol
  • 24VDC power supply
  • KF40 Flange, Flowthrough and Flow
  • Orifice process connection options available
  • Combined Sensor & Electronics allows for ease of integration
  • Lightweight and robust (< 0.3Kgs) Associated Dew Point Moisture Sensor
    Industry 4.0 Data Monitoring System
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number SenzTX
Product Name Compact Oxygen Transmitter - Ntron SenzTx
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 2377893 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 158 F (70 C)
Operating Humidity 100 %
View Details
HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Zirconia Oxygen Analyzer - ZFK8/ZKM Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types (Zirconium Oxygen)
Electrical Outputs Current
View Details