Process Sensing Technologies USA Oxygen Analyzer for Gas Purity Measurements - Michell XZR400 XZR400

Description
The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference Sensor (MSRS) technology. Designed to measure O2 as an impurity in pure inert gases such as N2, CO2, He, Ar and even Kr. The XZR400 can also be used for cylinder filling and other applications where a precise measurement of oxygen is required. There are three different chassis to choose from and various options including pumps, flow alarms and digital communications to match customer needs. The rack mount unit can be supplied with an Easidew or SF82 moisture transmitter fitted inside the case. See datasheet for the full specification of the XZR400 Series range. Features: Fast response time Simple and easy operation Low maintenance and cost of ownership No need for reference air Barometric pressure compensation Multiple Outputs available from 4-20 mA, RS485 Modbus RTU and RS232 Rack, wall-mount, bench-mount, and transportable versions available Optional built-in Easidew Transmitter with rack-mount version
Description
The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference Sensor (MSRS) technology. Designed to measure O2 as an impurity in pure inert gases such as N2, CO2, He, Ar and even Kr. The XZR400 can also be used for cylinder filling and other applications where a precise measurement of oxygen is required. There are three different chassis to choose from and various options including pumps, flow alarms and digital communications to match customer needs. The rack mount unit can be supplied with an Easidew or SF82 moisture transmitter fitted inside the case. See datasheet for the full specification of the XZR400 Series range. Features: Fast response time Simple and easy operation Low maintenance and cost of ownership No need for reference air Barometric pressure compensation Multiple Outputs available from 4-20 mA, RS485 Modbus RTU and RS232 Rack, wall-mount, bench-mount, and transportable versions available Optional built-in Easidew Transmitter with rack-mount version

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer for Gas Purity Measurements - Michell XZR400 - XZR400 - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Analyzer for Gas Purity Measurements - Michell XZR400
XZR400
Oxygen Analyzer for Gas Purity Measurements - Michell XZR400 XZR400
The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference Sensor (MSRS) technology. Designed to measure O2 as an impurity in pure inert gases such as N2, CO2, He, Ar and even Kr. The XZR400 can also be used for cylinder filling and other applications where a precise measurement of oxygen is required. There are three different chassis to choose from and various options including pumps, flow alarms and digital communications to match customer needs. The rack mount unit can be supplied with an Easidew or SF82 moisture transmitter fitted inside the case. See datasheet for the full specification of the XZR400 Series range. Features: Fast response time Simple and easy operation Low maintenance and cost of ownership No need for reference air Barometric pressure compensation Multiple Outputs available from 4-20 mA, RS485 Modbus RTU and RS232 Rack, wall-mount, bench-mount, and transportable versions available Optional built-in Easidew Transmitter with rack-mount version

The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon.

A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference Sensor (MSRS) technology. Designed to measure O2 as an impurity in pure inert gases such as N2, CO2, He, Ar and even Kr. The XZR400 can also be used for cylinder filling and other applications where a precise measurement of oxygen is required. There are three different chassis to choose from and various options including pumps, flow alarms and digital communications to match customer needs. The rack mount unit can be supplied with an Easidew or SF82 moisture transmitter fitted inside the case.

See datasheet for the full specification of the XZR400 Series range.

Features:

  • Fast response time
  • Simple and easy operation
  • Low maintenance and cost of ownership
  • No need for reference air
  • Barometric pressure compensation
  • Multiple Outputs available from 4-20 mA, RS485 Modbus RTU and RS232
  • Rack, wall-mount, bench-mount, and transportable versions available
  • Optional built-in Easidew Transmitter with rack-mount version
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number XZR400
Product Name Oxygen Analyzer for Gas Purity Measurements - Michell XZR400
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2649759 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details