Process Sensing Technologies USA PPB Ultra Trace Nitrogen Analyzer - LDetek LD8000 Plus ld8000plus

Description
The LD8000-Plus is designed for ultra-pure Argon or Helium gas analysis. With its integrated ppb sub-system, unique performance can be achieved. Low ppb trace nitrogen online is now possible without the need of a gas chromatograph. This compact design makes it very attractive for any industrial or laboratory installation. Features: Unique Plasma Emission Detector design based on a Duty Cycle Controlled System PPB sub-system integrated Bootloader integrated for software update via Ethernet Large scale measurement 4-20 mA output as standard Range Identification Relay Maintenance free Bypass sample flow control to insure high purity Low sample consumption 3U cabinet Applications: Air separation unit Speciality gas laboratories Process control Argon purification plant Range Identification Relay Chemical plants Helium liquification plants Gas management system Semiconductor manufacturing
Description
The LD8000-Plus is designed for ultra-pure Argon or Helium gas analysis. With its integrated ppb sub-system, unique performance can be achieved. Low ppb trace nitrogen online is now possible without the need of a gas chromatograph. This compact design makes it very attractive for any industrial or laboratory installation. Features: Unique Plasma Emission Detector design based on a Duty Cycle Controlled System PPB sub-system integrated Bootloader integrated for software update via Ethernet Large scale measurement 4-20 mA output as standard Range Identification Relay Maintenance free Bypass sample flow control to insure high purity Low sample consumption 3U cabinet Applications: Air separation unit Speciality gas laboratories Process control Argon purification plant Range Identification Relay Chemical plants Helium liquification plants Gas management system Semiconductor manufacturing

Suppliers

Company
Product
Description
Supplier Links
PPB Ultra Trace Nitrogen Analyzer - LDetek LD8000 Plus - ld8000plus - Process Sensing Technologies USA
Hauppauge, NY, United States
PPB Ultra Trace Nitrogen Analyzer - LDetek LD8000 Plus
ld8000plus
PPB Ultra Trace Nitrogen Analyzer - LDetek LD8000 Plus ld8000plus
The LD8000-Plus is designed for ultra-pure Argon or Helium gas analysis. With its integrated ppb sub-system, unique performance can be achieved. Low ppb trace nitrogen online is now possible without the need of a gas chromatograph. This compact design makes it very attractive for any industrial or laboratory installation. Features: Unique Plasma Emission Detector design based on a Duty Cycle Controlled System PPB sub-system integrated Bootloader integrated for software update via Ethernet Large scale measurement 4-20 mA output as standard Range Identification Relay Maintenance free Bypass sample flow control to insure high purity Low sample consumption 3U cabinet Applications: Air separation unit Speciality gas laboratories Process control Argon purification plant Range Identification Relay Chemical plants Helium liquification plants Gas management system Semiconductor manufacturing

The LD8000-Plus is designed for ultra-pure Argon or Helium gas analysis. With its integrated ppb sub-system, unique performance can be achieved. Low ppb trace nitrogen online is now possible without the need of a gas chromatograph. This compact design makes it very attractive for any industrial or laboratory installation.

Features:

  • Unique Plasma Emission Detector design based on a Duty Cycle Controlled System
  • PPB sub-system integrated
  • Bootloader integrated for software update via Ethernet
  • Large scale measurement
  • 4-20 mA output as standard
  • Range Identification Relay
  • Maintenance free
  • Bypass sample flow control to insure high purity
  • Low sample consumption
  • 3U cabinet Applications:
  • Air separation unit
  • Speciality gas laboratories
  • Process control
  • Argon purification plant
  • Range Identification Relay
  • Chemical plants
  • Helium liquification plants
  • Gas management system
  • Semiconductor manufacturing
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Instruments
Product Number ld8000plus
Product Name PPB Ultra Trace Nitrogen Analyzer - LDetek LD8000 Plus
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Air Quality Monitors - 1558903 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
Operating Temperature 122 F (50 C)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details